Portescap 42STLE34 - External Linear Hybrid Stepper Motor 42STLE34D15D0150X

Description
42STLE34 - External Linear Hybrid Stepper Motor 42STLE34 The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 17) External version (Nut provided) Up to 6 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Description
42STLE34 - External Linear Hybrid Stepper Motor 42STLE34 The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 17) External version (Nut provided) Up to 6 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STLE34 is a 42 mm external linear hybrid stepper motor with a 1.8° step angle and a ball bearing. It provides a linear travel of 1.27 mm per revolution and a maximum holding force of 300 N at rated current. The motor has a 200-step per revolution resolution, a stroke length of 130 mm, and a linear travel accuracy of ±1 step. It operates with a rated current of 1.5 A per phase (2-phase ON), a phase resistance of 1.56 Ω, and an inductance of 1.9 mH. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). Weight is 240 g, and it has four AWG26 leadwires. Dielectric withstanding voltage is 500 VAC for one minute, and insulation resistance is 100 MΩ at 500 VDC.

Datasheet Summary
Powered by GS/AI

The 42STLE34 is a 42 mm external linear hybrid stepper motor with a 1.8° step angle and a ball bearing. It provides a linear travel of 1.27 mm per revolution and a maximum holding force of 300 N at rated current. The motor has a 200-step per revolution resolution, a stroke length of 130 mm, and a linear travel accuracy of ±1 step. It operates with a rated current of 1.5 A per phase (2-phase ON), a phase resistance of 1.56 Ω, and an inductance of 1.9 mH. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). Weight is 240 g, and it has four AWG26 leadwires. Dielectric withstanding voltage is 500 VAC for one minute, and insulation resistance is 100 MΩ at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STLE34 - External Linear Hybrid Stepper Motor
42STLE34D15D0150X
42STLE34 - External Linear Hybrid Stepper Motor 42STLE34D15D0150X
42STLE34 - External Linear Hybrid Stepper Motor 42STLE34 The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 17) External version (Nut provided) Up to 6 micron/step Holding linear force 300N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes

42STLE34 - External Linear Hybrid Stepper Motor

42STLE34

The 42STLE34 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 17)
  • External version (Nut provided)
  • Up to 6 micron/step
  • Holding linear force 300N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Pharmaceutical Dispensing
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STLE34D15D0150X
Product Name 42STLE34 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

35M048B Can Stack Stepper Mini Motor - 35M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
2 suppliers
26M048B Can Stack Stepper Mini Motor - 26M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details