The P430 258 013 01 is a disc magnet stepper motor with a 39 mm diameter and 60 mNm holding torque at nominal current. It features a 3.6-degree step angle, 100 steps per revolution, and a ball bearing design. The motor operates with a nominal phase current of 0.68 A in parallel configuration and has a coil resistance of 6.5 ohms and inductance of 10.0 mH. It delivers an angular acceleration of 200,000 rad/s² at nominal current and a natural resonance frequency of 360 Hz. The motor is rated for an ambient temperature range of -20 to 50 °C and a maximum coil temperature of 130 °C. The shaft supports a maximum radial load of 20 N and axial load of 30 N, with radial and axial shaft play of 15 µm and 10 µm respectively at 5 N. The motor weighs 100 g.
P430 Disc Magnet High Speed Step Motor
P430
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P430 258 013 01 |
| Product Name | P430 Disc Magnet High Speed Step Motor |
| Holding Torque | 8 In-oz (6 N-cm) |
| Step Angle | 3.60 degrees |
| Continuous Torque | 0.5 In-lbs (0.6122 kg-cm) |