Portescap 57STH56 High Precision Hybrid Stepper Motor 57STH56M30X01

Description
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

57STH56M30X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and 1 Nm holding torque. It has a rated current of 3.00 A per phase (2-phase ON), coil resistance of 0.65 Ω, and inductance of 3.4 mH. The motor features ball bearings, a rotor inertia of 280 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). It supports 400 steps per revolution, has a maximum radial force rating of 75 N at 20 mm from the flange, and an axial force limit of 15 N. The motor uses AWG22 UL1007 leadwires, weighs 700 g, and meets a dielectric withstand voltage of 500 VDC. All data are specified at 20 °C.

Datasheet Summary
Powered by GS/AI

57STH56M30X01 is a 57 mm hybrid stepper motor with a 0.9° step angle and 1 Nm holding torque. It has a rated current of 3.00 A per phase (2-phase ON), coil resistance of 0.65 Ω, and inductance of 3.4 mH. The motor features ball bearings, a rotor inertia of 280 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). It supports 400 steps per revolution, has a maximum radial force rating of 75 N at 20 mm from the flange, and an axial force limit of 15 N. The motor uses AWG22 UL1007 leadwires, weighs 700 g, and meets a dielectric withstand voltage of 500 VDC. All data are specified at 20 °C.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH56 High Precision Hybrid Stepper Motor
57STH56M30X01
57STH56 High Precision Hybrid Stepper Motor 57STH56M30X01
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH56 High Precision Hybrid Stepper Motor

57STH56M

The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque >1Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH56M30X01
Product Name 57STH56 High Precision Hybrid Stepper Motor
Holding Torque 142 In-oz (100 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 6 In-oz (5 N-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details