Portescap 86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78D3010150X

Description
86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78 The 86STLB78 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 34) Ball screw version (Nut provided) up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes
Request a Quote
Description
86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78 The 86STLB78 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 34) Ball screw version (Nut provided) up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 86STLB78D30 is a 86 mm ball screw linear hybrid stepper motor with a 1.8° step angle, designed for precise linear motion applications. It has a stroke length of 105 mm and delivers a maximum holding force of 2400 N at rated current. The motor operates with a rated phase current of 3.12 A (2-phase ON) and features a 200-step-per-revolution resolution, resulting in a linear travel of 0.05 mm per step. It includes ball bearings, 4x AWG20 leadwires, and is rated for ambient temperatures from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute. The unit weighs 2300 g.

Datasheet Summary
Powered by GS/AI

The 86STLB78D30 is a 86 mm ball screw linear hybrid stepper motor with a 1.8° step angle, designed for precise linear motion applications. It has a stroke length of 105 mm and delivers a maximum holding force of 2400 N at rated current. The motor operates with a rated phase current of 3.12 A (2-phase ON) and features a 200-step-per-revolution resolution, resulting in a linear travel of 0.05 mm per step. It includes ball bearings, 4x AWG20 leadwires, and is rated for ambient temperatures from -20 to +50 °C with a maximum coil temperature of 130 °C (Class B). The insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute. The unit weighs 2300 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
86STLB78 - Ball screw Linear Hybrid Stepper Motor
86STLB78D3010150X
86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78D3010150X
86STLB78 - Ball screw Linear Hybrid Stepper Motor 86STLB78 The 86STLB78 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 34) Ball screw version (Nut provided) up to 13 micron/step Holding linear force 2400N Bipolar (4 lead wires) Applications Electronic Assembly Factory Automation Equipment Lab Automation Military Robotics Positioning XYZ Axes

86STLB78 - Ball screw Linear Hybrid Stepper Motor

86STLB78

The 86STLB78 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads.

Product Highlights

  • Linear Stepper actuator (Nema 34)
  • Ball screw version (Nut provided)
  • up to 13 micron/step
  • Holding linear force 2400N
  • Bipolar (4 lead wires)

Applications

  • Electronic Assembly
  • Factory Automation Equipment
  • Lab Automation
  • Military Robotics
  • Positioning
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 86STLB78D3010150X
Product Name 86STLB78 - Ball screw Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
35M048B Can Stack Stepper Mini Motor - 35M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
2 suppliers
Stepper Motors - 403-1029-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 9 In-oz (7 N-cm)
View Details
Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details