Portescap 42STH60 Standard Hybrid Stepper Motor 42STH60D25X01

Description
42STH60 Standard Hybrid Stepper Motor 42STH60D The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH60 Standard Hybrid Stepper Motor 42STH60D The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH60D25X01 is a 42 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 860 mNm. It has a rated current of 2.50 A per phase (2-phase ON) and a phase resistance of 1.0 Ω. The motor features ball bearings, a rotor inertia of 115 g·cm², and operates within an ambient temperature range of -20°C to +50°C. The maximum coil temperature is 130°C (Class B). It weighs 500 g and uses AWG24 UL1007 leadwires. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N.

Datasheet Summary
Powered by GS/AI

The 42STH60D25X01 is a 42 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 860 mNm. It has a rated current of 2.50 A per phase (2-phase ON) and a phase resistance of 1.0 Ω. The motor features ball bearings, a rotor inertia of 115 g·cm², and operates within an ambient temperature range of -20°C to +50°C. The maximum coil temperature is 130°C (Class B). It weighs 500 g and uses AWG24 UL1007 leadwires. The motor is rated for a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH60 Standard Hybrid Stepper Motor
42STH60D25X01
42STH60 Standard Hybrid Stepper Motor 42STH60D25X01
42STH60 Standard Hybrid Stepper Motor 42STH60D The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 880mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH60 Standard Hybrid Stepper Motor

42STH60D

The 42STH60 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 880mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH60D25X01
Product Name 42STH60 Standard Hybrid Stepper Motor
Holding Torque 122 In-oz (86 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 28 In-oz (20 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.83E-4 oz-in-sec² (0.0020 kg-cm²)
View Details
Specs
Holding Torque 37 In-oz (26 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details