The 26M048B2U is a 26 mm diameter can stack stepper motor designed for precise positioning in low-power applications. It features a 7.5 degree step angle, 48 steps per revolution, and a minimum holding torque of 9.2 mNm (1.3 oz-in). The motor operates at 12 VDC with a rated phase current of 0.11 A and a phase resistance of 110.0 ohms. It uses a unipolar winding configuration with sintered bronze sleeve bearings and has a maximum coil temperature of 130 °C. The motor weighs 34 g and complies with RoHS standards. Its electrical and mechanical specifications are defined for operation between -20 °C and +70 °C.
26M048B Can Stack Stepper Mini Motor
26M048B
The 26M048B is a 7.5 degree step angle can stack that can provide up to 1.5 oz-in (10.6 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 110mA 12VDC
| Portescap | DigiKey | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 26M048B2U | 403-1004-ND |
| Product Name | 26M048B Can Stack Stepper Mini Motor | Stepper Motors |
| Standard DC Voltage | 12V | 12V |
| DC Voltage Range | 12.0 VDC | 12.0 VDC |
| Current per Phase | 0.1100 amps | |
| Holding Torque | 1 In-oz (1 N-cm) | 1 In-oz (1 N-cm) |