Portescap 28STLE33 - External Linear Hybrid Stepper Motor 28STLE33D10K0100X

Description
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Description
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28STLE33D10 is a 28 mm external linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing, 4-wire bipolar configuration, and a stroke length of 80 mm. The motor delivers a rated holding force of 120 N at rated current with a 1 A per phase current rating (2-phase ON). Its linear travel accuracy is ±1 step, ambient temperature range is -20 to +50 °C, and maximum coil temperature is 130 °C (Class B). The motor weighs 120 g and has an insulation resistance of 100 Mohms at 500 VDC with a dielectric strength of 500 VAC for one minute.

Datasheet Summary
Powered by GS/AI

The 28STLE33D10 is a 28 mm external linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It features a ball bearing, 4-wire bipolar configuration, and a stroke length of 80 mm. The motor delivers a rated holding force of 120 N at rated current with a 1 A per phase current rating (2-phase ON). Its linear travel accuracy is ±1 step, ambient temperature range is -20 to +50 °C, and maximum coil temperature is 130 °C (Class B). The motor weighs 120 g and has an insulation resistance of 100 Mohms at 500 VDC with a dielectric strength of 500 VAC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
28STLE33 - External Linear Hybrid Stepper Motor
28STLE33D10K0100X
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33D10K0100X
28STLE33 - External Linear Hybrid Stepper Motor 28STLE33 The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities. Product Highlights Mini Linear Stepper actuator (Nema 11) External version (Nut provided) Up to 1.5 micron/step Holding linear force 120N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Pharmaceutical Dispensing Positioning Valve Actuation XYZ Axes

28STLE33 - External Linear Hybrid Stepper Motor

28STLE33

The 28STLE33 is a 2 phases linear hybrid stepper motor. This external version has the lead screw permanently attached to the motor shaft and turns with the shaft when the motor is energized. External Linear Actuators are veric economical solution for linear displacement. These actuators are ideal for applications requiring accurate control, minimal backlash, and long-term reliability. Standard mounting provisions for encoder feedback support precision control and advanced data collection capabilities.

Product Highlights

  • Mini Linear Stepper actuator (Nema 11)
  • External version (Nut provided)
  • Up to 1.5 micron/step
  • Holding linear force 120N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Pharmaceutical Dispensing
  • Positioning
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 28STLE33D10K0100X
Product Name 28STLE33 - External Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
26M048D Can Stack Stepper Mini Motor - 26M048D1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
35L048D Can Stack Stepper Mini Motor - 35L048D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 8 In-oz (5 N-cm)
View Details