The 42STLC34D15 is a captive linear hybrid stepper motor with a 42 mm frame size and a 1.8° step angle, designed for precise linear motion applications. It features a ball bearing system, 4-wire bipolar configuration, and a rated current of 1.5 A per phase (2-phase ON). The motor delivers a maximum holding force of 300 N at rated current and has a stroke length of 25.4 mm. With 200 steps per revolution and linear travel accuracy of ±1 step, it operates within an ambient temperature range of -20 to +50 °C and supports a maximum coil temperature of 130 °C (Class B). The insulation resistance is 100 Mohms at 500 VDC, and the dielectric strength is 500 VAC for one minute. The unit weighs 240 g and uses 4x AWG26 leadwires.
42STLC34 - Captive Linear Hybrid Stepper Motor
42STLC34
The 42STLC34 is a linear hybrid stepper motor with linear guide (captive). The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 42STLC34D15Y0025X |
| Product Name | 42STLC34 - Captive Linear Hybrid Stepper Motor |
| Step Angle | 1.80 degrees |