Portescap 39STH34 Standard Hybrid Stepper Motor 39STH34D15X01

Description
39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 50mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 50mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 39STH34D15X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise motion control applications. It features a ball bearing, 2.1 A rated current per phase in two-phase excitation, and a minimum holding torque of 250 mNm. The motor has a rotor inertia of 22 g·cm², a maximum coil temperature of 130°C (Class B), and operates within an ambient temperature range of -20°C to +50°C. It weighs 180 g and uses AWG26 UL1007 leadwire. Maximum radial force is 28 N at 20 mm from the flange, and maximum axial force is 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VDC for one minute. The pull-out torque varies with drive voltage and speed, as shown in characteristic curves for the D15 variant.

Datasheet Summary
Powered by GS/AI

The 39STH34D15X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise motion control applications. It features a ball bearing, 2.1 A rated current per phase in two-phase excitation, and a minimum holding torque of 250 mNm. The motor has a rotor inertia of 22 g·cm², a maximum coil temperature of 130°C (Class B), and operates within an ambient temperature range of -20°C to +50°C. It weighs 180 g and uses AWG26 UL1007 leadwire. Maximum radial force is 28 N at 20 mm from the flange, and maximum axial force is 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VDC for one minute. The pull-out torque varies with drive voltage and speed, as shown in characteristic curves for the D15 variant.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
39STH34 Standard Hybrid Stepper Motor
39STH34D15X01
39STH34 Standard Hybrid Stepper Motor 39STH34D15X01
39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 50mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

39STH34 Standard Hybrid Stepper Motor

39STH34D

The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size

Product Highlights

  • Mini Stepper motor (Nema 16)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 50mNm

Applications

  • Electric Grippers
  • Factory Automation Equipment
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 39STH34D15X01
Product Name 39STH34 Standard Hybrid Stepper Motor
Holding Torque 35 In-oz (25 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.2500 amps
Holding Torque 2 In-oz (1 N-cm)
View Details
3 suppliers
Specs
Holding Torque 241 In-oz (170 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0057 oz-in-sec² (0.0400 kg-cm²)
View Details
35L048B Can Stack Stepper Mini Motor - 35L048B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4500 amps
Holding Torque 4 In-oz (3 N-cm)
View Details
2 suppliers