Portescap 60STH56 Standard Hybrid Stepper Motor 60STH56D30X01

Description
60STH56 Standard Hybrid Stepper Motor 60STH56D The 60STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.7Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
60STH56 Standard Hybrid Stepper Motor 60STH56D The 60STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.7Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 60STH56D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 1.7 Nm. It has a rated current of 3.00 A per phase (2-phase ON) and 4.24 A per phase (1-phase ON), with a phase resistance of 1.0 Ω and phase inductance of 3.7 mH. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 to +50 °C. It weighs 850 g and uses AWG22 UL1007 leadwires. The motor has a rotor inertia of 400 g∙cm², a detent torque of 40 mNm, a max radial force of 75 N at 20 mm from the flange, and a max axial force of 15 N. Insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VDC for one minute.

Datasheet Summary
Powered by GS/AI

The 60STH56D30X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 1.7 Nm. It has a rated current of 3.00 A per phase (2-phase ON) and 4.24 A per phase (1-phase ON), with a phase resistance of 1.0 Ω and phase inductance of 3.7 mH. The motor features ball bearings, a maximum coil temperature of 130 °C (Class B), and operates within an ambient temperature range of -20 to +50 °C. It weighs 850 g and uses AWG22 UL1007 leadwires. The motor has a rotor inertia of 400 g∙cm², a detent torque of 40 mNm, a max radial force of 75 N at 20 mm from the flange, and a max axial force of 15 N. Insulation resistance is 100 MΩ at 500 VDC, with a dielectric strength of 500 VDC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
60STH56 Standard Hybrid Stepper Motor
60STH56D30X01
60STH56 Standard Hybrid Stepper Motor 60STH56D30X01
60STH56 Standard Hybrid Stepper Motor 60STH56D The 60STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >1.7Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

60STH56 Standard Hybrid Stepper Motor

60STH56D

The 60STH56 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.

Product Highlights

  • Mini Stepper motor (Nema 24)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >1.7Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60STH56D30X01
Product Name 60STH56 Standard Hybrid Stepper Motor
Holding Torque 241 In-oz (170 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 439 In-oz (310 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0127 oz-in-sec² (0.0900 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1600 amps
View Details
2 suppliers
Specs
Holding Torque 67 In-oz (47 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details