Portescap Stepper Motors 55M048D1B

Description
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1016-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1016-ND
Stepper Motors 403-1016-ND
Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC

Bipolar Stepper Motor Permanent Magnet Frame Size 48 Step 960mA 5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1016-ND
Product Name Stepper Motors
DC Voltage Range 5.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PG35S-048-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Step Angle 7.50 to 22.30 degrees
View Details
Servo motor - EMMS-AS-100-LK-HV-RR - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.79 amps
Continuous Torque 55.7 In-lbs (64.18 kg-cm)
View Details
 - PST.60HB6520-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details