Portescap 35STH27 Standard Hybrid Stepper Motor 35STH27D04X01

Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH27D04X01 is a 35 mm diameter, 2-phase hybrid stepper motor with a 1.8° step angle, designed for precise positioning in space-constrained applications. It features a ball bearing, 130 mNm holding torque, and a rated current of 0.43 A per phase (2-phase on) at 20°C. The motor has a rotor inertia of 14 g·cm², weighs 150 g, and operates within an ambient temperature range of -20°C to +50°C with a maximum coil temperature of 130°C (Class B). It supports 200 steps per revolution, has an absolute accuracy of ±5% under full-step, 2-phase operation, and meets a dielectric withstanding voltage of 500 VDC. The motor is fitted with AWG26 UL1007 leadwires and withstands a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N.

Datasheet Summary
Powered by GS/AI

The 35STH27D04X01 is a 35 mm diameter, 2-phase hybrid stepper motor with a 1.8° step angle, designed for precise positioning in space-constrained applications. It features a ball bearing, 130 mNm holding torque, and a rated current of 0.43 A per phase (2-phase on) at 20°C. The motor has a rotor inertia of 14 g·cm², weighs 150 g, and operates within an ambient temperature range of -20°C to +50°C with a maximum coil temperature of 130°C (Class B). It supports 200 steps per revolution, has an absolute accuracy of ±5% under full-step, 2-phase operation, and meets a dielectric withstanding voltage of 500 VDC. The motor is fitted with AWG26 UL1007 leadwires and withstands a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH27 Standard Hybrid Stepper Motor
35STH27D04X01
35STH27 Standard Hybrid Stepper Motor 35STH27D04X01
35STH27 Standard Hybrid Stepper Motor 35STH27D The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices. Product Highlights Mini Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 130mNm Applications Damper Actuation Electric Grippers Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

35STH27 Standard Hybrid Stepper Motor

35STH27D

The 35STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a popular motor for positioning applications. It's compact size and high torque makes it an ideal solution for application with space constraint such as valves or medical devices.

Product Highlights

  • Mini Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 130mNm

Applications

  • Damper Actuation
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH27D04X01
Product Name 35STH27 Standard Hybrid Stepper Motor
Holding Torque 18 In-oz (13 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
Specs
Holding Torque 283 In-oz (200 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
PP520 Disc Magnet High Speed Step Motor - PP520 258 0.7 01 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details