The P010 064 is a disc magnet stepper motor with a 10 mm diameter rotor and a 15-degree step angle, designed for high-speed applications requiring precise positioning. It has a ball bearing system, a rated rotor inertia of 0.070 × 10⁻⁷ kg·m², and a nominal holding torque of 1.8 mNm at 0.17 A per phase. The motor operates within an ambient temperature range of -20 to 50 °C and withstands a maximum coil temperature of 130 °C. It features a dielectric withstanding voltage of 500 VRMS for 5 seconds, radial and axial shaft play of 30 µm and 40 µm at 2 N load, and a maximum shaft load of 2.5 N in both directions. The motor weighs 9 g and has a thermal resistance of 66 °C/W when unmounted. The electrical time constant is 0.60 ms, and the natural resonance frequency is 200 Hz at nominal current.
P010 064 Disc Magnet High Speed Step Motor
P010 064
Portescap disc magnet motors provide exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | P010 064 020 02 |
| Product Name | P010 064 Disc Magnet High Speed Step Motor |
| Holding Torque | 0 In-oz (0 N-cm) |
| Step Angle | 15.00 degrees |
| Continuous Torque | 0.0 In-lbs (0.0184 kg-cm) |