Portescap 42STH40 Standard Hybrid Stepper Motor 42STH40D15X01

Description
42STH40 Standard Hybrid Stepper Motor 42STH40D The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 450mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH40 Standard Hybrid Stepper Motor 42STH40D The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 450mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH40D15X01 is a 42 mm, 2-phase hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 450 mNm. It features a ball bearing, a rated current of 1.50 A per phase (2-phase ON), a phase resistance of 1.7 Ω, and an inductance of 3.7 mH. The rotor inertia is 58 g⋅cm², and the maximum coil temperature is 130 °C (Class B). It operates within an ambient temperature range of -20 to +50 °C, has a dielectric strength of 500 VDC, and weighs 300 g. The motor uses AWG24 UL1007 leadwires and supports 200 steps per revolution.

Datasheet Summary
Powered by GS/AI

The 42STH40D15X01 is a 42 mm, 2-phase hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 450 mNm. It features a ball bearing, a rated current of 1.50 A per phase (2-phase ON), a phase resistance of 1.7 Ω, and an inductance of 3.7 mH. The rotor inertia is 58 g⋅cm², and the maximum coil temperature is 130 °C (Class B). It operates within an ambient temperature range of -20 to +50 °C, has a dielectric strength of 500 VDC, and weighs 300 g. The motor uses AWG24 UL1007 leadwires and supports 200 steps per revolution.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH40 Standard Hybrid Stepper Motor
42STH40D15X01
42STH40 Standard Hybrid Stepper Motor 42STH40D15X01
42STH40 Standard Hybrid Stepper Motor 42STH40D The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability. Product Highlights Mini Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 450mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH40 Standard Hybrid Stepper Motor

42STH40D

The 42STH40 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Manufacturd in high volume, this proven design motor is a very popular motor. It can adress most of motion profile requirements with cost effective advantage. This makes it an ideal solution for all kind of industrial or medical automation requiring high reliability.

Product Highlights

  • Mini Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 450mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH40D15X01
Product Name 42STH40 Standard Hybrid Stepper Motor
Holding Torque 64 In-oz (45 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

42L048D Can Stack Stepper Mini Motor - 42L048D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.4000 amps
View Details
2 suppliers
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
35M048B Can Stack Stepper Mini Motor - 35M048B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1700 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details