Portescap 39STH27 Standard Hybrid Stepper Motor 39STH27D10X01

Description
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 39STH27D10X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 140 mNm. It has a rated current of 1.00 A per phase (2-phase ON), a phase resistance of 2.9 Ω, and an inductance of 3.8 mH. The motor features a ball bearing, operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). It weighs 150 g and uses AWG26 UL1007 leadwires. The rotor inertia is 16 g·cm², and it supports a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, and the dielectric strength is 500 VDC for one minute. The motor has 200 steps per revolution and an absolute accuracy of ±5% under full-step, two-phase operation.

Datasheet Summary
Powered by GS/AI

The 39STH27D10X01 is a 39 mm hybrid stepper motor with a 1.8° step angle and a holding torque of 140 mNm. It has a rated current of 1.00 A per phase (2-phase ON), a phase resistance of 2.9 Ω, and an inductance of 3.8 mH. The motor features a ball bearing, operates within an ambient temperature range of -20 to +50 °C, and has a maximum coil temperature of 130 °C (Class B). It weighs 150 g and uses AWG26 UL1007 leadwires. The rotor inertia is 16 g·cm², and it supports a maximum radial force of 28 N at 20 mm from the flange and an axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, and the dielectric strength is 500 VDC for one minute. The motor has 200 steps per revolution and an absolute accuracy of ±5% under full-step, two-phase operation.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
39STH27 Standard Hybrid Stepper Motor
39STH27D10X01
39STH27 Standard Hybrid Stepper Motor 39STH27D10X01
39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size Product Highlights Mini Stepper motor (Nema 16) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque 140mNm Applications Electric Grippers Factory Automation Equipment Lab Automation Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

39STH27 Standard Hybrid Stepper Motor

39STH27D

The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce overall device size

Product Highlights

  • Mini Stepper motor (Nema 16)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque 140mNm

Applications

  • Electric Grippers
  • Factory Automation Equipment
  • Lab Automation
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 39STH27D10X01
Product Name 39STH27 Standard Hybrid Stepper Motor
Holding Torque 20 In-oz (14 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
P310 Disc Magnet High Speed Step Motor - P310 158 170 09 (parallel) - Portescap
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Continuous Torque 0.1 In-lbs (0.1429 kg-cm)
View Details
Specs
Holding Torque 396 In-oz (280 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0092 oz-in-sec² (0.0650 kg-cm²)
View Details