PH010 064 003 04 is a disc magnet stepper motor with a 10 mm diameter and a 2.4 mNm holding torque at nominal current. It has a step angle of 15 degrees, 24 steps per revolution, and a rotor inertia of 0.070 × 10⁻⁷ kg·m². The motor operates with a nominal phase current of 0.44 A in two-phase on mode, a coil resistance of 3.0 ohms, and an inductance of 1.3 mH per phase. It features a ball bearing, a maximum coil temperature of 130 °C, and an ambient operating temperature range of -20 to 50 °C. The shaft supports a maximum radial and axial load of 2.5 N, and the motor weighs 9 g. The dielectric strength is 500 VRMS for 5 seconds, with a thermal resistance of 66 °C/W. The natural resonance frequency is 229 Hz at nominal current.
PH010 064 Disc Magnet High Speed Step Motor
PH010 064
The PH010 064 disc magnet stepper motor provides exceptional dynamic performance unparalleled by any other small diameter stepper in the market. The unique thin disc magnet enables finer step resolutions in a given envelope, significantly higher acceleration and greater top speed than conventional steppers
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | PH010 064 003 04 |
| Product Name | PH010 064 Disc Magnet High Speed Step Motor |
| Holding Torque | 0 In-oz (0 N-cm) |
| Step Angle | 15.00 degrees |
| Continuous Torque | 0.0 In-lbs (0.0245 kg-cm) |