Crydom Corporation M50 Series High Surge Current Rectifiers M5010013V

Description
Symbol M5060 M50100
Request a Quote Datasheet
Description
Symbol M5060 M50100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M50 Series High Surge Current Rectifiers - M5010013V - Sensata Technologies
Attleboro, MA, United States
M50 Series High Surge Current Rectifiers
M5010013V
M50 Series High Surge Current Rectifiers M5010013V
Symbol M5060 M50100

Symbol M5060 M50100

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1218089-M5010013V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1218089-M5010013V
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1218089-M5010013V
Win Source Part Number: 1218089-M5010013V Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: M50 Package: Bulk Standard Package: 10 Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 60Hz Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1) Number of SCRs, Diodes: 2 SCRs, 2 Diodes Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-M5010013V Base Product Number: M5010013

Win Source Part Number: 1218089-M5010013V
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: M50
Package: Bulk
Standard Package: 10
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 60Hz
Structure: Bridge, Single Phase - SCRs/Diodes (Layout 1)
Number of SCRs, Diodes: 2 SCRs, 2 Diodes
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: 2266-M5010013V
Base Product Number: M5010013

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
M5010013V
Discrete Semiconductor Products - Thyristors - SCRs - Modules M5010013V
M SERIES POWER MODULE

M SERIES POWER MODULE

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
M5010013V
SCR Modules M5010013V
SCR Modules POWER MODULE

SCR Modules POWER MODULE

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number M5010013V 1218089-M5010013V M5010013V M5010013V
Product Name M50 Series High Surge Current Rectifiers Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules SCR Modules
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details