Renesas Electronics Corporation Discrete Semiconductor Products - Thyristors - SCRs CR08AS-12AAT14#B10

Description
Win Source Part Number: 974126-CR08AS-12AAT1 4#B10 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 800 mA Current - On State (It (RMS)) (Max): 1.26 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Standard Recovery Package / Case: TO-243AA Supplier Device Package: UPAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR08AS-12AAT14#B 10TR Base Product Number: CR08AS-12
Request a Quote Datasheet
Description
Win Source Part Number: 974126-CR08AS-12AAT1 4#B10 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 800 mA Current - On State (It (RMS)) (Max): 1.26 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Standard Recovery Package / Case: TO-243AA Supplier Device Package: UPAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR08AS-12AAT14#B 10TR Base Product Number: CR08AS-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 974126-CR08AS-12AAT14#B10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
974126-CR08AS-12AAT14#B10
Discrete Semiconductor Products - Thyristors - SCRs 974126-CR08AS-12AAT14#B10
Win Source Part Number: 974126-CR08AS-12AAT1 4#B10 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.5 V Current - On State (It (AV)) (Max): 800 mA Current - On State (It (RMS)) (Max): 1.26 A Current - Off State (Max): 500 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Standard Recovery Package / Case: TO-243AA Supplier Device Package: UPAK Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR08AS-12AAT14#B 10TR Base Product Number: CR08AS-12

Win Source Part Number: 974126-CR08AS-12AAT14#B10
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.5 V
Current - On State (It (AV)) (Max): 800 mA
Current - On State (It (RMS)) (Max): 1.26 A
Current - Off State (Max): 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Standard Recovery
Package / Case: TO-243AA
Supplier Device Package: UPAK
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 559-CR08AS-12AAT14#B10TR
Base Product Number: CR08AS-12

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CR08AS-12AAT14#B10
Discrete Semiconductor Products - Thyristors - SCRs CR08AS-12AAT14#B10
SCR 600V 1.26A UPAK

SCR 600V 1.26A UPAK

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 974126-CR08AS-12AAT14#B10 CR08AS-12AAT14#B10
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details