Microsemi Corp. Discrete Semiconductor Products - Thyristors - SCRs - Modules MSTC110-12

Description
Win Source Part Number: 985945-MSTC110-12 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 110 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: MSTC110-12-ND,150-MS TC110-12 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 985945-MSTC110-12 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 110 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: MSTC110-12-ND,150-MS TC110-12 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 985945-MSTC110-12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
985945-MSTC110-12
Discrete Semiconductor Products - Thyristors - SCRs - Modules 985945-MSTC110-12
Win Source Part Number: 985945-MSTC110-12 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 1 Current - Hold (Ih) (Max): 250 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 110 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: MSTC110-12-ND,150-MS TC110-12 Product Status: Obsolete

Win Source Part Number: 985945-MSTC110-12
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 250 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 110 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A @ 50Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: MSTC110-12-ND,150-MSTC110-12
Product Status: Obsolete

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSTC110-12
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSTC110-12
MOD THYRISTOR DOUBLER 110A SF1

MOD THYRISTOR DOUBLER 110A SF1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 985945-MSTC110-12 MSTC110-12
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B631-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T430N14TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details