Micro Commercial Components Corp. SCRs - Single - Modules - MT90C16T1-BP MT90C16T1-BP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 136235-MT90C16T1-BP Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: T-1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 136235-MT90C16T1-BP Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: T-1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MT90C16T1-BP - 136235-MT90C16T1-BP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MT90C16T1-BP
136235-MT90C16T1-BP
SCRs - Single - Modules - MT90C16T1-BP 136235-MT90C16T1-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 136235-MT90C16T1-BP Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: T-1 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Micro Commercial Co
Win Source Part Number: 136235-MT90C16T1-BP
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 250mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 90A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Dimension: T-1
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MT90C16T1-BP
Discrete Semiconductor Products - Thyristors - SCRs - Modules MT90C16T1-BP
SCR MODULE 1.6KV 25A T-1

SCR MODULE 1.6KV 25A T-1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 136235-MT90C16T1-BP MT90C16T1-BP
Product Name SCRs - Single - Modules - MT90C16T1-BP Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B553-2T3 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T740N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details