Solid State, Inc. Discrete Semiconductor Products - Thyristors - SCRs C147P

Description
SCR 63 AMP 1K V TO-65
Datasheet
Description
SCR 63 AMP 1K V TO-65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
C147P
Discrete Semiconductor Products - Thyristors - SCRs C147P
SCR 63 AMP 1K V TO-65

SCR 63 AMP 1K V TO-65

Supplier's Site
Thyristor, 1000V, To-65; Scr Module Type Solid State - 66R0545 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1000V, To-65; Scr Module Type Solid State
66R0545
Thyristor, 1000V, To-65; Scr Module Type Solid State 66R0545
THYRISTOR, 1000V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: No

THYRISTOR, 1000V, TO-65; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number C147P 66R0545
Product Name Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 1000V, To-65; Scr Module Type Solid State
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T920N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details