Microsemi Corp. SCRs - Single - Modules - MSTC90-16 MSTC90-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1106276-MSTC90-16 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1106276-MSTC90-16 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSTC90-16 - 1106276-MSTC90-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSTC90-16
1106276-MSTC90-16
SCRs - Single - Modules - MSTC90-16 1106276-MSTC90-16
Manufacturer: Microsemi Corporation Win Source Part Number: 1106276-MSTC90-16 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 90A Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 130°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1106276-MSTC90-16
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 250mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 90A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2000A @ 50Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 130°C (TJ)
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSTC90-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSTC90-16
MOD THYRISTOR DIODE 90A SF1

MOD THYRISTOR DIODE 90A SF1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 1106276-MSTC90-16 MSTC90-16
Product Name SCRs - Single - Modules - MSTC90-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
M50 Series High Surge Current Rectifiers - M5010074V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD170N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details