Microsemi Corp. SCRs - Single - Modules - MSFC60-16 MSFC60-16

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789510-MSFC60-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC60-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 60A Alternative Parts (Cross-Reference): IRKH72/16A; MCC44-18io8B; MCD44-18io1B; MCC44-16io8B; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789510-MSFC60-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC60-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 60A Alternative Parts (Cross-Reference): IRKH72/16A; MCC44-18io8B; MCD44-18io1B; MCC44-16io8B; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSFC60-16 - 789510-MSFC60-16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSFC60-16
789510-MSFC60-16
SCRs - Single - Modules - MSFC60-16 789510-MSFC60-16
Manufacturer: Microsemi Corporation Win Source Part Number: 789510-MSFC60-16 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Module Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Part Status: Obsolete(EOL) Family Name: MSFC60-16 Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 60A Alternative Parts (Cross-Reference): IRKH72/16A; MCC44-18io8B; MCD44-18io1B; MCC44-16io8B; Introduction Date: October 19, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789510-MSFC60-16
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Module
Mounting: Chassis Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz
Part Status: Obsolete(EOL)
Family Name: MSFC60-16
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 250mA
Current - On State (It (AV)) (Maximum): 60A
Alternative Parts (Cross-Reference): IRKH72/16A; MCC44-18io8B; MCD44-18io1B; MCC44-16io8B;
Introduction Date: October 19, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSFC60-16
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSFC60-16
MOD THYRISTOR DIODE DBLR 60A SF1

MOD THYRISTOR DIODE DBLR 60A SF1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 789510-MSFC60-16 MSFC60-16
Product Name SCRs - Single - Modules - MSFC60-16 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B622SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T740N22TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details