Renesas Electronics Corporation Discrete Semiconductor Products - Thyristors - SCRs CR02AM-8#BD0

Description
Win Source Part Number: 1026173-CR02AM-8#BD0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1,000 Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 300 mA Current - On State (It (RMS)) (Max): 470 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR02AM-8#BD0 Base Product Number: CR02AM-8
Request a Quote Datasheet
Description
Win Source Part Number: 1026173-CR02AM-8#BD0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1,000 Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 300 mA Current - On State (It (RMS)) (Max): 470 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR02AM-8#BD0 Base Product Number: CR02AM-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1026173-CR02AM-8#BD0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1026173-CR02AM-8#BD0
Discrete Semiconductor Products - Thyristors - SCRs 1026173-CR02AM-8#BD0
Win Source Part Number: 1026173-CR02AM-8#BD0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bag Standard Package: 1,000 Current - Hold (Ih) (Max): 3 mA Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 100 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 300 mA Current - On State (It (RMS)) (Max): 470 mA Current - Off State (Max): 100 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 559-CR02AM-8#BD0 Base Product Number: CR02AM-8

Win Source Part Number: 1026173-CR02AM-8#BD0
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bag
Standard Package: 1,000
Current - Hold (Ih) (Max): 3 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 100 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 300 mA
Current - On State (It (RMS)) (Max): 470 mA
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 559-CR02AM-8#BD0
Base Product Number: CR02AM-8

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
CR02AM-8#BD0
Discrete Semiconductor Products - Thyristors - SCRs CR02AM-8#BD0
THYRISTOR 400V 0.2A TO92-3

THYRISTOR 400V 0.2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 1026173-CR02AM-8#BD0 CR02AM-8#BD0
Product Name Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1960N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 2200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B524F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details