Microsemi Corp. SCRs - Single - Modules - MSTC60-12 MSTC60-12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1106024-MSTC60-12 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 60A Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1106024-MSTC60-12 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 60A Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MSTC60-12 - 1106024-MSTC60-12 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MSTC60-12
1106024-MSTC60-12
SCRs - Single - Modules - MSTC60-12 1106024-MSTC60-12
Manufacturer: Microsemi Corporation Win Source Part Number: 1106024-MSTC60-12 Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 250mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 150mA Current - On State (It (AV)) (Max): 60A Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: Module Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1106024-MSTC60-12
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 250mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 150mA
Current - On State (It (AV)) (Max): 60A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1500A @ 50Hz
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: Module
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MSTC60-12
Discrete Semiconductor Products - Thyristors - SCRs - Modules MSTC60-12
MOD THYRISTOR DIODE 60A SF1

MOD THYRISTOR DIODE 60A SF1

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors
Product Number 1106024-MSTC60-12 MSTC60-12
Product Name SCRs - Single - Modules - MSTC60-12 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details