The MCP2022-500E/SL is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications 1.3 and 2.1, as well as SAE J2602-2. It supports baud rates up to 20 kBaud and features a voltage regulator that provides a stable 5.0V output with a maximum load of 50 mA. The device is protected against load dump with a maximum input voltage of 30V and operates within an extended temperature range of -40°C to +125°C. This transceiver includes an internal pull-up resistor and diode for the LIN bus pin, ensuring protection against ground shorts and loss of ground. It also features automatic thermal shutdown and two low-power modes, allowing for efficient power management. The MCP2022-500E/SL is available in a 14-pin SOIC package, making it suitable for various PCB designs. This product is ideal for engineers looking for a reliable and robust solution for LIN communication in their projects.
IC TRANSCEIVER HALF 1/1 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MCP2022-500E/SL |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |