Microchip Technology, Inc. Dual Channel SLIC LE88830

Description
Microchip's dual channel VE8820 Tracking Battery VoicePort™ chipset implements a dual-channel telephone line interface by providing all the necessary voice interface functions from the high voltage subscriber line to the µP/DSP digital interface. Designers benefit by having a simple, cost effective, low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include: high voltage switching regulator, self-test, line test capabilities, integrated ringing (up to 140-Vpk), worldwide software programmability with wideband capability, flexible signal generator with tone cadencing, caller ID generation and all BORSCHT functions. These VoicePort chipset features are crucial for designing cost-effective, full-featured Voice over Broadband solutions. VE8820 Tracking Battery VoicePort™ chipset - LE88506 (dual channel SLAC) + LE88830 (dual channel SLIC) Please consider this device LE9632 Additional Features High Voltage Tracking Ringing Capability Tracking flyback with 140 Vpk open circuit ringing capability 5 REN ringing loads supported
Description
Microchip's dual channel VE8820 Tracking Battery VoicePort™ chipset implements a dual-channel telephone line interface by providing all the necessary voice interface functions from the high voltage subscriber line to the µP/DSP digital interface. Designers benefit by having a simple, cost effective, low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include: high voltage switching regulator, self-test, line test capabilities, integrated ringing (up to 140-Vpk), worldwide software programmability with wideband capability, flexible signal generator with tone cadencing, caller ID generation and all BORSCHT functions. These VoicePort chipset features are crucial for designing cost-effective, full-featured Voice over Broadband solutions. VE8820 Tracking Battery VoicePort™ chipset - LE88506 (dual channel SLAC) + LE88830 (dual channel SLIC) Please consider this device LE9632 Additional Features High Voltage Tracking Ringing Capability Tracking flyback with 140 Vpk open circuit ringing capability 5 REN ringing loads supported

Suppliers

Company
Product
Description
Supplier Links
Dual Channel SLIC - LE88830 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Channel SLIC
LE88830
Dual Channel SLIC LE88830
Microchip's dual channel VE8820 Tracking Battery VoicePort™ chipset implements a dual-channel telephone line interface by providing all the necessary voice interface functions from the high voltage subscriber line to the µP/DSP digital interface. Designers benefit by having a simple, cost effective, low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include: high voltage switching regulator, self-test, line test capabilities, integrated ringing (up to 140-Vpk), worldwide software programmability with wideband capability, flexible signal generator with tone cadencing, caller ID generation and all BORSCHT functions. These VoicePort chipset features are crucial for designing cost-effective, full-featured Voice over Broadband solutions. VE8820 Tracking Battery VoicePort™ chipset - LE88506 (dual channel SLAC) + LE88830 (dual channel SLIC) Please consider this device LE9632 Additional Features High Voltage Tracking Ringing Capability Tracking flyback with 140 Vpk open circuit ringing capability 5 REN ringing loads supported

Microchip's dual channel VE8820 Tracking Battery VoicePort™ chipset implements a dual-channel telephone line interface by providing all the necessary voice interface functions from the high voltage subscriber line to the µP/DSP digital interface. Designers benefit by having a simple, cost effective, low-power and dense, interface design without sacrificing features or functionality. The programmable, feature rich VoicePort chipset provides a highly functional line interface which meets the requirements of short and medium loop (up to 1500 Ohms total) applications. Features include: high voltage switching regulator, self-test, line test capabilities, integrated ringing (up to 140-Vpk), worldwide software programmability with wideband capability, flexible signal generator with tone cadencing, caller ID generation and all BORSCHT functions. These VoicePort chipset features are crucial for designing cost-effective, full-featured Voice over Broadband solutions.
VE8820 Tracking Battery VoicePort™ chipset - LE88506 (dual channel SLAC) + LE88830 (dual channel SLIC)

Please consider this device LE9632

Additional Features

  • High Voltage Tracking Ringing Capability
    • Tracking flyback with 140 Vpk open circuit ringing capability
    • 5 REN ringing loads supported
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE88830
Product Name Dual Channel SLIC
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers