The LAN8741A-EN is a small footprint, energy-efficient Ethernet transceiver designed for 10/100 Mbps applications. It is compliant with IEEE 802.3/802.3u standards and features Energy Efficient Ethernet (IEEE 802.3az) support. The device integrates a flexible power management architecture, allowing for a variable I/O voltage range from +1.8 V to +3.3 V, and includes an integrated 1.2 V regulator with a disable feature. This transceiver supports both MII and RMII interfaces, making it versatile for various applications, including set-top boxes, networked printers, embedded telecom applications, and gaming consoles. It also features HP Auto-MDIX support, automatic polarity detection, and link status change wake-up detection. The LAN8741A-EN is available in a 32-pin SQFN package, measuring 5 x 5 mm, and is RoHS compliant. It operates within a commercial temperature range of 0°C to +70°C, with an industrial variant available for -40°C to +85°C.
IC TRANSCEIVER 1/1 32SQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | LAN8741A-EN |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |