Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers KSZ8091MLXIA

Description
IC TRANSCEIVER FULL 1/1 48LQFP
Datasheet
Description
IC TRANSCEIVER FULL 1/1 48LQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - KSZ8091MLXIA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
KSZ8091MLXIA
Interface - Drivers, Receivers, Transceivers KSZ8091MLXIA
IC TRANSCEIVER FULL 1/1 48LQFP

IC TRANSCEIVER FULL 1/1 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number KSZ8091MLXIA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details