Microchip Technology, Inc. Bluetooth Dual Mode Module BM78

Description
The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent mode over UART, making it easy to integrate with any processor or Microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a microcontroller. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: BM78SPPx5MC2-0006AA - FW 1.38 - Patched vulnerabilities and added features. BM78SPPx5MC2-0004AA - FW 1.35 - Enhancements to UITool configurations and other bug fixes. BM78SPPx5MC2-0002AA - FW 1.20 - Initial Release. Not recommended for new designs. BM78SPPx5NC2-0002AA - ROM 1.00 - Initial Release. Not recommended for new designs. Additional Features Bluetooth 5 Certified Dual-Mode Bluetooth Classic and Bluetooth Low-Energy Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, China, and India Mobile Application supported in Microchip Bluetooth Data (MBD) On-board embedded Bluetooth Stack Easy to use transparent mode for data transfer via UART Easy to configure with Windows® GUI or direct by MCU Multiple I/O pins for control and status Secure AES128 encryption GAP, SDP, SPP, GATT profiles Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm Castellated surface mount pads for easy and reliable host PCB mounting
Datasheet
Description
The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent mode over UART, making it easy to integrate with any processor or Microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a microcontroller. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: BM78SPPx5MC2-0006AA - FW 1.38 - Patched vulnerabilities and added features. BM78SPPx5MC2-0004AA - FW 1.35 - Enhancements to UITool configurations and other bug fixes. BM78SPPx5MC2-0002AA - FW 1.20 - Initial Release. Not recommended for new designs. BM78SPPx5NC2-0002AA - ROM 1.00 - Initial Release. Not recommended for new designs. Additional Features Bluetooth 5 Certified Dual-Mode Bluetooth Classic and Bluetooth Low-Energy Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, China, and India Mobile Application supported in Microchip Bluetooth Data (MBD) On-board embedded Bluetooth Stack Easy to use transparent mode for data transfer via UART Easy to configure with Windows® GUI or direct by MCU Multiple I/O pins for control and status Secure AES128 encryption GAP, SDP, SPP, GATT profiles Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm Castellated surface mount pads for easy and reliable host PCB mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Dual Mode Module - BM78 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Dual Mode Module
BM78
Bluetooth Dual Mode Module BM78
The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications. This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent mode over UART, making it easy to integrate with any processor or Microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a microcontroller. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Firmware Release Summary, see Software Release Notes for details: BM78SPPx5MC2-0006AA - FW 1.38 - Patched vulnerabilities and added features. BM78SPPx5MC2-0004AA - FW 1.35 - Enhancements to UITool configurations and other bug fixes. BM78SPPx5MC2-0002AA - FW 1.20 - Initial Release. Not recommended for new designs. BM78SPPx5NC2-0002AA - ROM 1.00 - Initial Release. Not recommended for new designs. Additional Features Bluetooth 5 Certified Dual-Mode Bluetooth Classic and Bluetooth Low-Energy Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, China, and India Mobile Application supported in Microchip Bluetooth Data (MBD) On-board embedded Bluetooth Stack Easy to use transparent mode for data transfer via UART Easy to configure with Windows® GUI or direct by MCU Multiple I/O pins for control and status Secure AES128 encryption GAP, SDP, SPP, GATT profiles Firmware can be field upgradable via UART Compact surface mount module: 22 x 12 x 2.4 mm Castellated surface mount pads for easy and reliable host PCB mounting

The BM78 is a fully-certified Bluetooth® dual-mode (BR/EDR/LE) module for designers who want to easily add dual mode Bluetooth wireless capability to their products. Delivering local connectivity for the Internet of Things (IoT), the BM78 bridges your product to Smart Phones and Tablets for convenient data transfer, control and access to cloud applications.
This Bluetooth SIG certified module provides a complete wireless solution with Bluetooth stack on-board, integrated antenna, and worldwide radio certifications in a compact surface mount package, 22 x 12 x 2.4 mm. It supports GAP, SDP, SPP, and GATT profiles. Data is transferred over the Bluetooth link by sending/receiving data via transparent mode over UART, making it easy to integrate with any processor or Microcontroller with a UART interface. Configuration is made easy using a Windows® based GUI or directly via UART by a microcontroller.

The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Firmware Release Summary, see Software Release Notes for details:

BM78SPPx5MC2-0006AA - FW 1.38 - Patched vulnerabilities and added features.

BM78SPPx5MC2-0004AA - FW 1.35 - Enhancements to UITool configurations and other bug fixes.

BM78SPPx5MC2-0002AA - FW 1.20 - Initial Release. Not recommended for new designs.

BM78SPPx5NC2-0002AA - ROM 1.00 - Initial Release. Not recommended for new designs.

Additional Features

  • Bluetooth 5 Certified
  • Dual-Mode Bluetooth Classic and Bluetooth Low-Energy
  • Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan, China, and India
  • Mobile Application supported in Microchip Bluetooth Data (MBD)
  • On-board embedded Bluetooth Stack
  • Easy to use transparent mode for data transfer via UART
  • Easy to configure with Windows® GUI or direct by MCU
  • Multiple I/O pins for control and status
  • Secure AES128 encryption
  • GAP, SDP, SPP, GATT profiles
  • Firmware can be field upgradable via UART
  • Compact surface mount module: 22 x 12 x 2.4 mm
  • Castellated surface mount pads for easy and reliable host PCB mounting
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number BM78
Product Name Bluetooth Dual Mode Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54F646SDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F128RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers