Microchip Technology, Inc. Bluetooth Low Energy Module BM71

Description
The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM71 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM71 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1871 Firmware Release Summary, see Software Release Notes for details: BM71BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM71BLEx1FC2-0002AA - FW 1.06 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Brazil, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM71BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 1 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 5CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM71BLES1FC2) External Antenna Connection (BM71BLE01FC2)
Datasheet
Description
The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM71 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM71 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1871 Firmware Release Summary, see Software Release Notes for details: BM71BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM71BLEx1FC2-0002AA - FW 1.06 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Brazil, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM71BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 1 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 5CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM71BLES1FC2) External Antenna Connection (BM71BLE01FC2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy Module - BM71 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Low Energy Module
BM71
Bluetooth Low Energy Module BM71
The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM71 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM71 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1871 Firmware Release Summary, see Software Release Notes for details: BM71BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM71BLEx1FC2-0002AA - FW 1.06 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Brazil, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM71BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 1 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 5CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM71BLES1FC2) External Antenna Connection (BM71BLE01FC2)

The BM71 is a small form factor, Bluetooth Low Energy module measuring only 9 x 11.5 x 2.1 mm. The BM71 module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors.
The BM71 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM71 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.

The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Looking for a chip level solution? Check out the IC solution here IS1871

Firmware Release Summary, see Software Release Notes for details:

BM71BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.

BM71BLEx1FC2-0002AA - FW 1.06 - Initial Release.

Additional Features

  • Bluetooth 5 Certified
  • Module certified for use in USA, Canada, Brazil, Europe, Japan, Korea, Taiwan and China
  • Mobile Application supported in Microchip Bluetooth Data (MBD)
  • Latest Firmware Revision: 1.11 (BM71BLEx1FC2-0B04AA)
  • Supports LE Secure Connections levels 1-3
  • UART interface
  • 1 x PWM supported
  • Main Crystal : 32MHz
  • Temperature sensor supported
  • 12 bits ADC supported for 5CH input ports and battery voltage detection
  • Wake up by any GPIO
  • Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
  • RSSI Monitor
  • ISM Band 2.402 to 2.480 GHz operation
  • Channels 0-39
  • Rx Sensitivity: -90 dBm@ BLE, in typical
  • Tx Power: +2 dBm
  • RSSI monitor
  • Ceramic Chip Antenna (BM71BLES1FC2)
  • External Antenna Connection (BM71BLE01FC2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number BM71
Product Name Bluetooth Low Energy Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products