Microchip Technology, Inc. Dual Channel SLIC LE57D122

Description
The innovative Le57D122 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one SLIC device, the Le57D122 device enables the design of a low-cost, high performance, and fully programmable line interface for multiple country applications worldwide, including Ground Start and metering capability. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. Optional dual battery operation to reduce total power consumption is also available. The device is offered in a thermally efficient, space-saving 44-pin eTQFP package. The 12 x 12 mm footprint allows designers to make a dramatic increase in the density of lines on a board. The Le57D122 device is also designed to significantly reduce the number of external components required for line card design. Microchip offers a range of compatible SLAC devices that perform the codec function in a line card. In particular, the Microchip Quad and Octal SLAC devices combined with the Le57D122 device provides a programmable line circuit that can be configured for varying requirements. Additional Features Dual-Channel SLIC device with small footprint Loop start and Ground start support +5 V and battery supply required Optional dual battery operation -39 V to -60 V battery operation Supplies more than 20 mA into 2000 Ohm from -48 V Programmable current limit On-chip Thermal Management (TMG) feature in all Active states Low standby power (24 mW per channel) Supports 2.0 Vrms metering applications Control states: Active and Active Metering (Normal and Reverse Polarity), Standby, Tip Open and Disconnect 3.3-V compatible to logic control inputs Power up in Disconnect state On-hook transmission in Active states Per-channel fault detection and indication Per-channel thermal shutdown Programmable Off Hook and Ground Start thresholds. Programmable ring-trip detect threshold Footprint compatible with Microchip's Le57D111 Dual SLIC
Description
The innovative Le57D122 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one SLIC device, the Le57D122 device enables the design of a low-cost, high performance, and fully programmable line interface for multiple country applications worldwide, including Ground Start and metering capability. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. Optional dual battery operation to reduce total power consumption is also available. The device is offered in a thermally efficient, space-saving 44-pin eTQFP package. The 12 x 12 mm footprint allows designers to make a dramatic increase in the density of lines on a board. The Le57D122 device is also designed to significantly reduce the number of external components required for line card design. Microchip offers a range of compatible SLAC devices that perform the codec function in a line card. In particular, the Microchip Quad and Octal SLAC devices combined with the Le57D122 device provides a programmable line circuit that can be configured for varying requirements. Additional Features Dual-Channel SLIC device with small footprint Loop start and Ground start support +5 V and battery supply required Optional dual battery operation -39 V to -60 V battery operation Supplies more than 20 mA into 2000 Ohm from -48 V Programmable current limit On-chip Thermal Management (TMG) feature in all Active states Low standby power (24 mW per channel) Supports 2.0 Vrms metering applications Control states: Active and Active Metering (Normal and Reverse Polarity), Standby, Tip Open and Disconnect 3.3-V compatible to logic control inputs Power up in Disconnect state On-hook transmission in Active states Per-channel fault detection and indication Per-channel thermal shutdown Programmable Off Hook and Ground Start thresholds. Programmable ring-trip detect threshold Footprint compatible with Microchip's Le57D111 Dual SLIC

Suppliers

Company
Product
Description
Supplier Links
Dual Channel SLIC - LE57D122 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Channel SLIC
LE57D122
Dual Channel SLIC LE57D122
The innovative Le57D122 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one SLIC device, the Le57D122 device enables the design of a low-cost, high performance, and fully programmable line interface for multiple country applications worldwide, including Ground Start and metering capability. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. Optional dual battery operation to reduce total power consumption is also available. The device is offered in a thermally efficient, space-saving 44-pin eTQFP package. The 12 x 12 mm footprint allows designers to make a dramatic increase in the density of lines on a board. The Le57D122 device is also designed to significantly reduce the number of external components required for line card design. Microchip offers a range of compatible SLAC devices that perform the codec function in a line card. In particular, the Microchip Quad and Octal SLAC devices combined with the Le57D122 device provides a programmable line circuit that can be configured for varying requirements. Additional Features Dual-Channel SLIC device with small footprint Loop start and Ground start support +5 V and battery supply required Optional dual battery operation -39 V to -60 V battery operation Supplies more than 20 mA into 2000 Ohm from -48 V Programmable current limit On-chip Thermal Management (TMG) feature in all Active states Low standby power (24 mW per channel) Supports 2.0 Vrms metering applications Control states: Active and Active Metering (Normal and Reverse Polarity), Standby, Tip Open and Disconnect 3.3-V compatible to logic control inputs Power up in Disconnect state On-hook transmission in Active states Per-channel fault detection and indication Per-channel thermal shutdown Programmable Off Hook and Ground Start thresholds. Programmable ring-trip detect threshold Footprint compatible with Microchip's Le57D111 Dual SLIC

The innovative Le57D122 dual-channel SLIC device is designed for high-density POTS applications requiring a small-footprint, low-power SLIC device. By combining a fully featured line interface of two channels into one SLIC device, the Le57D122 device enables the design of a low-cost, high performance, and fully programmable line interface for multiple country applications worldwide, including Ground Start and metering capability. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. Optional dual battery operation to reduce total power consumption is also available. The device is offered in a thermally efficient, space-saving 44-pin eTQFP package. The 12 x 12 mm footprint allows designers to make a dramatic increase in the density of lines on a board. The Le57D122 device is also designed to significantly reduce the number of external components required for line card design. Microchip offers a range of compatible SLAC devices that perform the codec function in a line card. In particular, the Microchip Quad and Octal SLAC devices combined with the Le57D122 device provides a programmable line circuit that can be configured for varying requirements.

Additional Features

  • Dual-Channel SLIC device with small footprint
  • Loop start and Ground start support
  • +5 V and battery supply required
  • Optional dual battery operation
  • -39 V to -60 V battery operation
  • Supplies more than 20 mA into 2000 Ohm from -48 V
  • Programmable current limit
  • On-chip Thermal Management (TMG) feature in all Active states
  • Low standby power (24 mW per channel)
  • Supports 2.0 Vrms metering applications
  • Control states: Active and Active Metering (Normal and Reverse Polarity), Standby, Tip Open and Disconnect
  • 3.3-V compatible to logic control inputs
  • Power up in Disconnect state
  • On-hook transmission in Active states
  • Per-channel fault detection and indication
  • Per-channel thermal shutdown
  • Programmable Off Hook and Ground Start thresholds.
  • Programmable ring-trip detect threshold
  • Footprint compatible with Microchip's Le57D111 Dual SLIC
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE57D122
Product Name Dual Channel SLIC
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details