Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers LAN8187-JT

Description
IC TRANSCEIVER FULL 64TQFP
Description
IC TRANSCEIVER FULL 64TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The LAN8187-JT is a single-chip Ethernet physical layer transceiver designed for MII/RMII 10/100 Ethernet applications. It features HP Auto-MDIX and flexPWR® technology, allowing for flexible power management with a variable I/O voltage range of +1.6V to +3.6V. The device includes an integrated 3.3V to 1.8V regulator, which can be disabled if a 1.8V supply is available. The LAN8187-JT provides robust ESD protection levels of ±8kV HBM and complies with EN61000-4-2 standards, ensuring reliability in various environments. It supports auto-negotiation, parallel detection, and operates with low current consumption, typically 39mA in 10BASE-T and 79mA in 100BASE-TX modes. The transceiver is housed in a low-profile 64-pin TQFP package and is suitable for a wide range of applications, including set-top boxes, network printers, and embedded telecom systems. The commercial operating temperature range is from 0°C to 70°C, with an industrial version available for -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LAN8187-JT is a single-chip Ethernet physical layer transceiver designed for MII/RMII 10/100 Ethernet applications. It features HP Auto-MDIX and flexPWR® technology, allowing for flexible power management with a variable I/O voltage range of +1.6V to +3.6V. The device includes an integrated 3.3V to 1.8V regulator, which can be disabled if a 1.8V supply is available. The LAN8187-JT provides robust ESD protection levels of ±8kV HBM and complies with EN61000-4-2 standards, ensuring reliability in various environments. It supports auto-negotiation, parallel detection, and operates with low current consumption, typically 39mA in 10BASE-T and 79mA in 100BASE-TX modes. The transceiver is housed in a low-profile 64-pin TQFP package and is suitable for a wide range of applications, including set-top boxes, network printers, and embedded telecom systems. The commercial operating temperature range is from 0°C to 70°C, with an industrial version available for -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - LAN8187-JT - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
LAN8187-JT
Interface - Drivers, Receivers, Transceivers LAN8187-JT
IC TRANSCEIVER FULL 64TQFP

IC TRANSCEIVER FULL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number LAN8187-JT
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details