Microchip Technology, Inc. Dual Ch Ringing SLIC LE9530

Description
The Le9530 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized to interface to the Broadcom BCM3378/3380/3382 and BCM6816 devices, or a similar codec. The Le9530 device operates independently from a single, user-adjusted battery and a +3.3 V VCC per channel. Each channel provides forward and reverse battery feed, voice transmission, power ringing, an ultra low-power scan state, ground start (Tip open), and a disconnect state. A test load switch is also included to support integrated test algorithms. Additional Features Dual Architecture Two fully independent integrated SLIC channel No impulse noise crosstalk in any operation states to the listening channel in forward or reverse active states Two Power Supplies Single user adjusted battery input per channel 3.3 V for VCC High Voltage Design Meets Comcast Ringing requirements without clipping distortion Robust solution with no damage during extended ringing cycles or switching the ringer on and off Allows use of 50 Ohm protection resistors and lower cost lower current rated protectors Up to -145 V ringing battery Le9530D Up to -100 V ringing battery Le9530C Channel Independent Eight Operating States Scan state for minimal power dissipation Active Forward Battery 25mA DC Current Limit Active Reverse Battery 25mA DC Current Limit Active Forward Battery 40mA DC Current Limit Active Reverse Battery 40mA DC Current Limit Tip Open Ground Start Ringing Disconnect (Default Power Up Mode) Per Channel Ringing Inputs for Optimized Interface to BCM SoC Devices Allows to accept driving signals from per channel voice outputs as well as from PWM outputs Ultra-Low On-Hook Power Loop Start, Ring Trip, and Ground Start Detections Loop closure detection with hysteresis to minimize dial pulse distortion Thermal Shutdown Protection with Hysteresis Test Load Switch Supports integrated test algorithms
Description
The Le9530 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized to interface to the Broadcom BCM3378/3380/3382 and BCM6816 devices, or a similar codec. The Le9530 device operates independently from a single, user-adjusted battery and a +3.3 V VCC per channel. Each channel provides forward and reverse battery feed, voice transmission, power ringing, an ultra low-power scan state, ground start (Tip open), and a disconnect state. A test load switch is also included to support integrated test algorithms. Additional Features Dual Architecture Two fully independent integrated SLIC channel No impulse noise crosstalk in any operation states to the listening channel in forward or reverse active states Two Power Supplies Single user adjusted battery input per channel 3.3 V for VCC High Voltage Design Meets Comcast Ringing requirements without clipping distortion Robust solution with no damage during extended ringing cycles or switching the ringer on and off Allows use of 50 Ohm protection resistors and lower cost lower current rated protectors Up to -145 V ringing battery Le9530D Up to -100 V ringing battery Le9530C Channel Independent Eight Operating States Scan state for minimal power dissipation Active Forward Battery 25mA DC Current Limit Active Reverse Battery 25mA DC Current Limit Active Forward Battery 40mA DC Current Limit Active Reverse Battery 40mA DC Current Limit Tip Open Ground Start Ringing Disconnect (Default Power Up Mode) Per Channel Ringing Inputs for Optimized Interface to BCM SoC Devices Allows to accept driving signals from per channel voice outputs as well as from PWM outputs Ultra-Low On-Hook Power Loop Start, Ring Trip, and Ground Start Detections Loop closure detection with hysteresis to minimize dial pulse distortion Thermal Shutdown Protection with Hysteresis Test Load Switch Supports integrated test algorithms

Suppliers

Company
Product
Description
Supplier Links
Dual Ch Ringing SLIC - LE9530 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Ch Ringing SLIC
LE9530
Dual Ch Ringing SLIC LE9530
The Le9530 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized to interface to the Broadcom BCM3378/3380/3382 and BCM6816 devices, or a similar codec. The Le9530 device operates independently from a single, user-adjusted battery and a +3.3 V VCC per channel. Each channel provides forward and reverse battery feed, voice transmission, power ringing, an ultra low-power scan state, ground start (Tip open), and a disconnect state. A test load switch is also included to support integrated test algorithms. Additional Features Dual Architecture Two fully independent integrated SLIC channel No impulse noise crosstalk in any operation states to the listening channel in forward or reverse active states Two Power Supplies Single user adjusted battery input per channel 3.3 V for VCC High Voltage Design Meets Comcast Ringing requirements without clipping distortion Robust solution with no damage during extended ringing cycles or switching the ringer on and off Allows use of 50 Ohm protection resistors and lower cost lower current rated protectors Up to -145 V ringing battery Le9530D Up to -100 V ringing battery Le9530C Channel Independent Eight Operating States Scan state for minimal power dissipation Active Forward Battery 25mA DC Current Limit Active Reverse Battery 25mA DC Current Limit Active Forward Battery 40mA DC Current Limit Active Reverse Battery 40mA DC Current Limit Tip Open Ground Start Ringing Disconnect (Default Power Up Mode) Per Channel Ringing Inputs for Optimized Interface to BCM SoC Devices Allows to accept driving signals from per channel voice outputs as well as from PWM outputs Ultra-Low On-Hook Power Loop Start, Ring Trip, and Ground Start Detections Loop closure detection with hysteresis to minimize dial pulse distortion Thermal Shutdown Protection with Hysteresis Test Load Switch Supports integrated test algorithms

The Le9530 Dual Ringing SLIC device is a dual-channel device optimized to provide battery feed, ringing, and supervision on voice loops found in short-loop VoIP applications. This device is optimized to interface to the Broadcom BCM3378/3380/3382 and BCM6816 devices, or a similar codec. The Le9530 device operates independently from a single, user-adjusted battery and a +3.3 V VCC per channel. Each channel provides forward and reverse battery feed, voice transmission, power ringing, an ultra low-power scan state, ground start (Tip open), and a disconnect state. A test load switch is also included to support integrated test algorithms.

Additional Features

  • Dual Architecture
    • Two fully independent integrated SLIC channel
    • No impulse noise crosstalk in any operation states to the listening channel in forward or reverse active states
  • Two Power Supplies
    • Single user adjusted battery input per channel
    • 3.3 V for VCC
  • High Voltage Design
    • Meets Comcast Ringing requirements without clipping distortion
    • Robust solution with no damage during extended ringing cycles or switching the ringer on and off
    • Allows use of 50 Ohm protection resistors and lower cost lower current rated protectors
    • Up to -145 V ringing battery Le9530D
    • Up to -100 V ringing battery Le9530C
  • Channel Independent Eight Operating States
    • Scan state for minimal power dissipation
    • Active Forward Battery 25mA DC Current Limit
    • Active Reverse Battery 25mA DC Current Limit
    • Active Forward Battery 40mA DC Current Limit
    • Active Reverse Battery 40mA DC Current Limit
    • Tip Open Ground Start
    • Ringing
    • Disconnect (Default Power Up Mode)
  • Per Channel Ringing Inputs for Optimized Interface to BCM SoC Devices
    • Allows to accept driving signals from per channel voice outputs as well as from PWM outputs
  • Ultra-Low On-Hook Power
  • Loop Start, Ring Trip, and Ground Start Detections
    • Loop closure detection with hysteresis to minimize dial pulse distortion
  • Thermal Shutdown Protection with Hysteresis
  • Test Load Switch
  • Supports integrated test algorithms
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE9530
Product Name Dual Ch Ringing SLIC
Package Type ['TQFP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - Attenuators - AV101-12LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details