Microchip Technology, Inc. Dual Intelligent SLIC LE79252

Description
The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low cost, high performance, fully software programmable line interface for multiple country applications worldwide. All AC, DC, and signaling parameters are fully programmable via microprocessor or GCI interfaces on the Le79228x ISLAC devices. Additionally, the Le79252 device has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. The integrated test capability is crucial for remote applications where dedicated test hardware is not cost effective. When combined with Microchip's Le79114 VCP II device, an optimized chip set with additional performance features can be realized. Additional Features Monitor of two-wire interface voltages and currents supports Voice transmission Internal ringing generation Programmable DC feed characteristics Selectable off-hook and ground-key thresholds Subscriber line diagnostics Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing 3.3 V and battery supplies Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Accommodates low tolerance fuse resistors or PTC thermistors Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open state supports ground start signaling Integrated test load switch/relay drivers 5 REN with DC offset
Description
The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low cost, high performance, fully software programmable line interface for multiple country applications worldwide. All AC, DC, and signaling parameters are fully programmable via microprocessor or GCI interfaces on the Le79228x ISLAC devices. Additionally, the Le79252 device has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. The integrated test capability is crucial for remote applications where dedicated test hardware is not cost effective. When combined with Microchip's Le79114 VCP II device, an optimized chip set with additional performance features can be realized. Additional Features Monitor of two-wire interface voltages and currents supports Voice transmission Internal ringing generation Programmable DC feed characteristics Selectable off-hook and ground-key thresholds Subscriber line diagnostics Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing 3.3 V and battery supplies Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Accommodates low tolerance fuse resistors or PTC thermistors Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open state supports ground start signaling Integrated test load switch/relay drivers 5 REN with DC offset

Suppliers

Company
Product
Description
Supplier Links
Dual Intelligent SLIC - LE79252 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Intelligent SLIC
LE79252
Dual Intelligent SLIC LE79252
The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low cost, high performance, fully software programmable line interface for multiple country applications worldwide. All AC, DC, and signaling parameters are fully programmable via microprocessor or GCI interfaces on the Le79228x ISLAC devices. Additionally, the Le79252 device has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. The integrated test capability is crucial for remote applications where dedicated test hardware is not cost effective. When combined with Microchip's Le79114 VCP II device, an optimized chip set with additional performance features can be realized. Additional Features Monitor of two-wire interface voltages and currents supports Voice transmission Internal ringing generation Programmable DC feed characteristics Selectable off-hook and ground-key thresholds Subscriber line diagnostics Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing 3.3 V and battery supplies Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Accommodates low tolerance fuse resistors or PTC thermistors Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open state supports ground start signaling Integrated test load switch/relay drivers 5 REN with DC offset

The Le79252 Dual Intelligent Subscriber Line Interface Circuit (ISLIC) device, in combination with an Le79228x ISLAC device, implements the telephone line interface function. This enables the design of a low cost, high performance, fully software programmable line interface for multiple country applications worldwide. All AC, DC, and signaling parameters are fully programmable via microprocessor or GCI interfaces on the Le79228x ISLAC devices. Additionally, the Le79252 device has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. The integrated test capability is crucial for remote applications where dedicated test hardware is not cost effective. When combined with Microchip's Le79114 VCP II device, an optimized chip set with additional performance features can be realized.

Additional Features

  • Monitor of two-wire interface voltages and currents supports
    • Voice transmission
    • Internal ringing generation
    • Programmable DC feed characteristics
    • Selectable off-hook and ground-key thresholds
    • Subscriber line diagnostics
    • Foreign voltage sensing
    • Power cross and fault detection
  • Supports 85 Vrms internal ringing
  • 3.3 V and battery supplies
  • Dual battery operation for system power saving
    • Automatic battery switching
    • Intelligent thermal management
  • Compatible with inexpensive protection networks
    • Accommodates low tolerance fuse resistors or PTC thermistors
  • Metering capable
    • 12 kHz and 16 kHz
    • Smooth polarity reversal
  • Tip-open state supports ground start signaling
  • Integrated test load switch/relay drivers
  • 5 REN with DC offset
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE79252
Product Name Dual Intelligent SLIC
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 54F651SDMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Front End (LNA + PA) - NRF21540-QDAA-R7 - ODG (Origin Data Global)
Specs
Technology Bluetooth; ZigBee; 802.15.4, Bluetooth, Zigbee®
Package Type 16-QFN
View Details
2 suppliers