Microchip Technology, Inc. Telecom LE9540CUQC

Description
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - LE9540CUQC-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN

Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number LE9540CUQC-ND
Product Name Telecom
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI3016-BS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details