Microchip Technology, Inc. RF Transceiver Modules and Modems BM83SM1-00AA

Description
RX TXRX MODULE BT PCB TRC SMD
Datasheet
Description
RX TXRX MODULE BT PCB TRC SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM83SM1-00AA - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BM83SM1-00AA
RF Transceiver Modules and Modems BM83SM1-00AA
RX TXRX MODULE BT PCB TRC SMD

RX TXRX MODULE BT PCB TRC SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BM83SM1-00AA
Bluetooth Modules (802.15.1) BM83SM1-00AA
Bluetooth Modules (802.15.1) Class-1 50LD BLUETOOTH AUDIO MODULE WITH SHIED. 32*15mm

Bluetooth Modules (802.15.1) Class-1 50LD BLUETOOTH AUDIO MODULE WITH SHIED. 32*15mm

Buy Now

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number BM83SM1-00AA BM83SM1-00AA
Product Name RF Transceiver Modules and Modems Bluetooth Modules (802.15.1)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4735-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details