Microchip Technology, Inc. Ringing SLIC LE79R70

Description
The Le79R70 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level cost reductions while designing innovative linecard solutions. Additional Features Ideal for ISDN-TA and set top applications On-chip ringing with on-chip ring-trip detector Low Standby state power Battery operation: VBAT1: -40 V to -67 V VBAT2: -19 V to VBAT1 On-chip battery switching and feed selection On-hook transmission Polarity reversal option Programmable constant-current feed Programmable open circuit voltage Programmable loop-detect threshold Two-wire impedance set by single component Ground-key detector Tip Open state for ground-start lines Internal VEE regulator (no external -5 V power supply required) Two on-chip relay drivers and snubber circuits
Description
The Le79R70 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level cost reductions while designing innovative linecard solutions. Additional Features Ideal for ISDN-TA and set top applications On-chip ringing with on-chip ring-trip detector Low Standby state power Battery operation: VBAT1: -40 V to -67 V VBAT2: -19 V to VBAT1 On-chip battery switching and feed selection On-hook transmission Polarity reversal option Programmable constant-current feed Programmable open circuit voltage Programmable loop-detect threshold Two-wire impedance set by single component Ground-key detector Tip Open state for ground-start lines Internal VEE regulator (no external -5 V power supply required) Two on-chip relay drivers and snubber circuits

Suppliers

Company
Product
Description
Supplier Links
Ringing SLIC - LE79R70 - Microchip Technology, Inc.
Chandler, AZ, United States
Ringing SLIC
LE79R70
Ringing SLIC LE79R70
The Le79R70 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level cost reductions while designing innovative linecard solutions. Additional Features Ideal for ISDN-TA and set top applications On-chip ringing with on-chip ring-trip detector Low Standby state power Battery operation: VBAT1: -40 V to -67 V VBAT2: -19 V to VBAT1 On-chip battery switching and feed selection On-hook transmission Polarity reversal option Programmable constant-current feed Programmable open circuit voltage Programmable loop-detect threshold Two-wire impedance set by single component Ground-key detector Tip Open state for ground-start lines Internal VEE regulator (no external -5 V power supply required) Two on-chip relay drivers and snubber circuits

The Le79R70 is a bipolar monolithic SLIC device that support integrated (on-chip) ringing, pin-for-pin compatibility and flexibility for varying loop lengths. With the Ringing SLIC, you can achieve significant system-level cost reductions while designing innovative linecard solutions.

Additional Features

  • Ideal for ISDN-TA and set top applications
  • On-chip ringing with on-chip ring-trip detector
  • Low Standby state power
  • Battery operation:
    • VBAT1: -40 V to -67 V
    • VBAT2: -19 V to VBAT1
  • On-chip battery switching and feed selection
  • On-hook transmission
  • Polarity reversal option
  • Programmable constant-current feed
  • Programmable open circuit voltage
  • Programmable loop-detect threshold
  • Two-wire impedance set by single component
  • Ground-key detector
  • Tip Open state for ground-start lines
  • Internal VEE regulator (no external -5 V power supply required)
  • Two on-chip relay drivers and snubber circuits
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE79R70
Product Name Ringing SLIC
Package Type ['VQFN', 'PLCC']
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details