Microchip Technology, Inc. Bluetooth 5.0 Stereo Audio SOC IS2022

Description
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps RF, single-cycle 8bit MCU, TX/RX modem, 5-port memory controller, task/hopping controller, UART interface, and Microchip’s own Bluetooth software stack. To provide the superior audio and voice quality, it also integrates a DSP co-processor, a PLL, and a CODEC dedicated for voice and audio applications. For voice, not only basic CVSD encoding and decoding but also enhanced noise reduction and echo cancellation are implemented by the built-in DSP to achieve better quality in both sending and receiving sides. For the enhanced audio applications, SBC/AAC_LC decoding functions can be also carried out by DSP to satisfy Bluetooth A2DP requirements. In addition, to minimize the external components required for portable devices, a battery voltage sensor, battery charger, a switching regulator and LDO are integrated to reduce system BOM cost for various Bluetooth applications. Additional Features Bluetooth 5.0 certified HFP 1.6 HSP 1.1 A2DP 1.2 AVRCP 1.5 SPP 1.0 PBAP 1.0 16MHz main clock input Built-in internal ROM for program memory HFP and A2DP simultaneous functionality Adaptive Frequency Hopping (AFH) avoids occupied RF channels Fast Connection supported RF Hardware Combined TX/RX RF terminal simplifies external matching and reduces external antenna switches Max. +4dBm output power Built-in T/R switch for Class 2/3 application To avoid temperature variation, temperature sensor with temperature calibration is utilized into bias current and gain control Fully integrated synthesizer has been created. There requires no external VCO, varactor diode, resonator and loop filter Crystal oscillation with built-in digital trimming for temperature/process variations Supports 64 kb/s A-Law or µ-Law PCM format, or CVSD (Continuous Variable Slope Delta Modulation) for SCO channel operation Noise suppression Echo suppression SBC and optional AAC decoding Packet loss concealment Build-in four languages (Chinese/ English/ Spanish/ French) voice prompts and 20 events for each one (This function can be set up in UI tool.) 20 bit DAC and 16 bit ADC codec 98dB SNR DAC playback Built-in Lithium-ion battery charger (up to 350mA) Integrate 3V, 1.8V configurable switching regulator and LDO Built-in ADC for battery monitor and voltage sense Two LED drivers High speed HCI-UART (Universal Asynchronous Receiver Transmitter) interface (up to 921600bps) Package 6 x 6 mm2 48QFN package
Datasheet
Description
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps RF, single-cycle 8bit MCU, TX/RX modem, 5-port memory controller, task/hopping controller, UART interface, and Microchip’s own Bluetooth software stack. To provide the superior audio and voice quality, it also integrates a DSP co-processor, a PLL, and a CODEC dedicated for voice and audio applications. For voice, not only basic CVSD encoding and decoding but also enhanced noise reduction and echo cancellation are implemented by the built-in DSP to achieve better quality in both sending and receiving sides. For the enhanced audio applications, SBC/AAC_LC decoding functions can be also carried out by DSP to satisfy Bluetooth A2DP requirements. In addition, to minimize the external components required for portable devices, a battery voltage sensor, battery charger, a switching regulator and LDO are integrated to reduce system BOM cost for various Bluetooth applications. Additional Features Bluetooth 5.0 certified HFP 1.6 HSP 1.1 A2DP 1.2 AVRCP 1.5 SPP 1.0 PBAP 1.0 16MHz main clock input Built-in internal ROM for program memory HFP and A2DP simultaneous functionality Adaptive Frequency Hopping (AFH) avoids occupied RF channels Fast Connection supported RF Hardware Combined TX/RX RF terminal simplifies external matching and reduces external antenna switches Max. +4dBm output power Built-in T/R switch for Class 2/3 application To avoid temperature variation, temperature sensor with temperature calibration is utilized into bias current and gain control Fully integrated synthesizer has been created. There requires no external VCO, varactor diode, resonator and loop filter Crystal oscillation with built-in digital trimming for temperature/process variations Supports 64 kb/s A-Law or µ-Law PCM format, or CVSD (Continuous Variable Slope Delta Modulation) for SCO channel operation Noise suppression Echo suppression SBC and optional AAC decoding Packet loss concealment Build-in four languages (Chinese/ English/ Spanish/ French) voice prompts and 20 events for each one (This function can be set up in UI tool.) 20 bit DAC and 16 bit ADC codec 98dB SNR DAC playback Built-in Lithium-ion battery charger (up to 350mA) Integrate 3V, 1.8V configurable switching regulator and LDO Built-in ADC for battery monitor and voltage sense Two LED drivers High speed HCI-UART (Universal Asynchronous Receiver Transmitter) interface (up to 921600bps) Package 6 x 6 mm2 48QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth 5.0 Stereo Audio SOC - IS2022 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth 5.0 Stereo Audio SOC
IS2022
Bluetooth 5.0 Stereo Audio SOC IS2022
The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps RF, single-cycle 8bit MCU, TX/RX modem, 5-port memory controller, task/hopping controller, UART interface, and Microchip’s own Bluetooth software stack. To provide the superior audio and voice quality, it also integrates a DSP co-processor, a PLL, and a CODEC dedicated for voice and audio applications. For voice, not only basic CVSD encoding and decoding but also enhanced noise reduction and echo cancellation are implemented by the built-in DSP to achieve better quality in both sending and receiving sides. For the enhanced audio applications, SBC/AAC_LC decoding functions can be also carried out by DSP to satisfy Bluetooth A2DP requirements. In addition, to minimize the external components required for portable devices, a battery voltage sensor, battery charger, a switching regulator and LDO are integrated to reduce system BOM cost for various Bluetooth applications. Additional Features Bluetooth 5.0 certified HFP 1.6 HSP 1.1 A2DP 1.2 AVRCP 1.5 SPP 1.0 PBAP 1.0 16MHz main clock input Built-in internal ROM for program memory HFP and A2DP simultaneous functionality Adaptive Frequency Hopping (AFH) avoids occupied RF channels Fast Connection supported RF Hardware Combined TX/RX RF terminal simplifies external matching and reduces external antenna switches Max. +4dBm output power Built-in T/R switch for Class 2/3 application To avoid temperature variation, temperature sensor with temperature calibration is utilized into bias current and gain control Fully integrated synthesizer has been created. There requires no external VCO, varactor diode, resonator and loop filter Crystal oscillation with built-in digital trimming for temperature/process variations Supports 64 kb/s A-Law or µ-Law PCM format, or CVSD (Continuous Variable Slope Delta Modulation) for SCO channel operation Noise suppression Echo suppression SBC and optional AAC decoding Packet loss concealment Build-in four languages (Chinese/ English/ Spanish/ French) voice prompts and 20 events for each one (This function can be set up in UI tool.) 20 bit DAC and 16 bit ADC codec 98dB SNR DAC playback Built-in Lithium-ion battery charger (up to 350mA) Integrate 3V, 1.8V configurable switching regulator and LDO Built-in ADC for battery monitor and voltage sense Two LED drivers High speed HCI-UART (Universal Asynchronous Receiver Transmitter) interface (up to 921600bps) Package 6 x 6 mm2 48QFN package

The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates Bluetooth 1M/2M/3Mbps RF, single-cycle 8bit MCU, TX/RX modem, 5-port memory controller, task/hopping controller, UART interface, and Microchip’s own Bluetooth software stack.

To provide the superior audio and voice quality, it also integrates a DSP co-processor, a PLL, and a CODEC dedicated for voice and audio applications. For voice, not only basic CVSD encoding and decoding but also enhanced noise reduction and echo cancellation are implemented by the built-in DSP to achieve better quality in both sending and receiving sides. For the enhanced audio applications, SBC/AAC_LC decoding functions can be also carried out by DSP to satisfy Bluetooth A2DP requirements.
In addition, to minimize the external components required for portable devices, a battery voltage sensor, battery charger, a switching regulator and LDO are integrated to reduce system BOM cost for various Bluetooth applications.

Additional Features

  • Bluetooth 5.0 certified
  • HFP 1.6
  • HSP 1.1
  • A2DP 1.2
  • AVRCP 1.5
  • SPP 1.0
  • PBAP 1.0
  • 16MHz main clock input
  • Built-in internal ROM for program memory
  • HFP and A2DP simultaneous functionality
  • Adaptive Frequency Hopping (AFH) avoids occupied RF channels
  • Fast Connection supported RF Hardware
  • Combined TX/RX RF terminal simplifies external matching and reduces external antenna switches
  • Max. +4dBm output power
  • Built-in T/R switch for Class 2/3 application
  • To avoid temperature variation, temperature sensor with temperature calibration is utilized into bias current and gain control
  • Fully integrated synthesizer has been created. There requires no external VCO, varactor diode, resonator and loop filter
  • Crystal oscillation with built-in digital trimming for temperature/process variations
  • Supports 64 kb/s A-Law or µ-Law PCM format, or CVSD (Continuous Variable Slope Delta Modulation) for SCO channel operation
  • Noise suppression
  • Echo suppression
  • SBC and optional AAC decoding
  • Packet loss concealment
  • Build-in four languages (Chinese/ English/ Spanish/ French) voice prompts and 20 events for each one (This function can be set up in UI tool.)
  • 20 bit DAC and 16 bit ADC codec
  • 98dB SNR DAC playback
  • Built-in Lithium-ion battery charger (up to 350mA)
  • Integrate 3V, 1.8V configurable switching regulator and LDO
  • Built-in ADC for battery monitor and voltage sense
  • Two LED drivers
  • High speed HCI-UART (Universal Asynchronous Receiver Transmitter) interface (up to 921600bps) Package
  • 6 x 6 mm2 48QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number IS2022
Product Name Bluetooth 5.0 Stereo Audio SOC
Device Type Receiver; Transmitter
Technology Bluetooth
Interface I2C
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Telecom - 336-1286-5-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details