Microchip Technology, Inc. Bluetooth Low Energy Module BM70

Description
The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1870 Firmware Release Summary, see Software Release Notes for details: BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability. BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes. BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 3 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 8CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM70BLES1FC2) External Antenna Connection (BM70BLE01FC2)
Datasheet
Description
The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1870 Firmware Release Summary, see Software Release Notes for details: BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability. BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes. BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 3 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 8CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM70BLES1FC2) External Antenna Connection (BM70BLE01FC2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Low Energy Module - BM70 - Microchip Technology, Inc.
Chandler, AZ, United States
Bluetooth Low Energy Module
BM70
Bluetooth Low Energy Module BM70
The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors. The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world. The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here IS1870 Firmware Release Summary, see Software Release Notes for details: BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability. BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information. BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes. BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release. Additional Features Bluetooth 5 Certified Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China Mobile Application supported in Microchip Bluetooth Data (MBD) Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA ) Supports LE Secure Connections levels 1-3 UART interface 3 x PWM supported Main Crystal : 32MHz Temperature sensor supported 12 bits ADC supported for 8CH input ports and battery voltage detection Wake up by any GPIO Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval RSSI Monitor ISM Band 2.402 to 2.480 GHz operation Channels 0-39 Rx Sensitivity: -90 dBm@ BLE, in typical Tx Power: +2 dBm RSSI monitor Ceramic Chip Antenna (BM70BLES1FC2) External Antenna Connection (BM70BLE01FC2)

The BM70 Bluetooth Low Energy module is designed for easy implementation into a broad range of applications. It delivers up to 2.5x throughput improvement and more secure connections vs. Bluetooth 4.1 based products. Developers can easily interface to the device via a standard UART interface, available on most Microcontrollers and Processors.
The BM70 has a completely integrated Bluetooth software stack, and offers a shielded regulatory certified version with built-in antenna. Developers are freed from the complexities of Bluetooth Software and RF development and can simply utilize the BM70 as a wireline replacement. Perfect for IoT (Internet of Things) applications, when interfaced to a BLE enabled smartphone or Bluetooth Internet Gateway, applications can be monitored, controlled and updated from anywhere in the world.

The Microchip Bluetooth Data (MBD) mobile app is available to speed up development for both Android and iOS.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Looking for a chip level solution? Check out the IC solution here IS1870

Firmware Release Summary, see Software Release Notes for details:

BM70BLEx1FC2-0B05BA - FW 2.03 is a maintenance release for IS1870, IS1871, BM70, and BM71. Firmware version 2.0.3 adds new features/ removes limitations in previous release 1.11 and fixes Sweyntooth vulnerability.

BM70BLEx1FC2-0B04AA - FW 1.11 - Fixes bug with invalid Bluetooth address. Refer to Errata document for more information.

BM70BLEx1FC2-0B03AA - FW 1.06 - Added support for the BM71 among other bug fixes.

BM70BLEx1FC2-0002AA - FW 1.03 - Initial Release.

Additional Features

  • Bluetooth 5 Certified
  • Module certified for use in USA, Canada, Europe, Japan, Korea, Taiwan and China
  • Mobile Application supported in Microchip Bluetooth Data (MBD)
  • Latest Firmware Revision: 1.11 (BM70BLEx1FC2-0B04AA)
  • Supports LE Secure Connections levels 1-3
  • UART interface
  • 3 x PWM supported
  • Main Crystal : 32MHz
  • Temperature sensor supported
  • 12 bits ADC supported for 8CH input ports and battery voltage detection
  • Wake up by any GPIO
  • Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval
  • RSSI Monitor
  • ISM Band 2.402 to 2.480 GHz operation
  • Channels 0-39
  • Rx Sensitivity: -90 dBm@ BLE, in typical
  • Tx Power: +2 dBm
  • RSSI monitor
  • Ceramic Chip Antenna (BM70BLES1FC2)
  • External Antenna Connection (BM70BLE01FC2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number BM70
Product Name Bluetooth Low Energy Module
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - 29F52SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers