Microchip Technology, Inc. Next Gen Carrier Chipset SLIC LE79271

Description
The LE79271 Next Generation Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables the design of a low cost, high performance, fully software programmable line interface with worldwide applicability. All AC, DC, and signaling parameters are programmable. Additionally, the NGCC chip-set has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. For product comparison, please consider: LE79272 Additional Features Designed to minimize POTS transients, optimizing CRC performance for triple play applications Best-in-class GR-844 equivalent testing Fully validated test primitives and host routines Guaranteed performance parameters Optimized for best-in-class density Monitor of two-wire interface voltages and currents supports: Voice transmission Internal ringing generation Programmable DC feed characteristic Current limited and independent of battery Selectable off-hook and ground-key thresholds Subscriber line diagnostics Leakage and loop resistance Line capacitance and bell capacitance Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing Supports balanced and unbalanced ringing 3.3 V and battery supplies Supports two negative and one positive battery Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open mode supports ground start signaling Integrated test load switch 5 REN with DC offset Features with Le79124 VCP 72 channel call aggregation GR-844 equivalent line testing
Description
The LE79271 Next Generation Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables the design of a low cost, high performance, fully software programmable line interface with worldwide applicability. All AC, DC, and signaling parameters are programmable. Additionally, the NGCC chip-set has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. For product comparison, please consider: LE79272 Additional Features Designed to minimize POTS transients, optimizing CRC performance for triple play applications Best-in-class GR-844 equivalent testing Fully validated test primitives and host routines Guaranteed performance parameters Optimized for best-in-class density Monitor of two-wire interface voltages and currents supports: Voice transmission Internal ringing generation Programmable DC feed characteristic Current limited and independent of battery Selectable off-hook and ground-key thresholds Subscriber line diagnostics Leakage and loop resistance Line capacitance and bell capacitance Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing Supports balanced and unbalanced ringing 3.3 V and battery supplies Supports two negative and one positive battery Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open mode supports ground start signaling Integrated test load switch 5 REN with DC offset Features with Le79124 VCP 72 channel call aggregation GR-844 equivalent line testing

Suppliers

Company
Product
Description
Supplier Links
Next Gen Carrier Chipset SLIC - LE79271 - Microchip Technology, Inc.
Chandler, AZ, United States
Next Gen Carrier Chipset SLIC
LE79271
Next Gen Carrier Chipset SLIC LE79271
The LE79271 Next Generation Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables the design of a low cost, high performance, fully software programmable line interface with worldwide applicability. All AC, DC, and signaling parameters are programmable. Additionally, the NGCC chip-set has integrated self-test and line-test capabilities to resolve faults to the line or line circuit. For product comparison, please consider: LE79272 Additional Features Designed to minimize POTS transients, optimizing CRC performance for triple play applications Best-in-class GR-844 equivalent testing Fully validated test primitives and host routines Guaranteed performance parameters Optimized for best-in-class density Monitor of two-wire interface voltages and currents supports: Voice transmission Internal ringing generation Programmable DC feed characteristic Current limited and independent of battery Selectable off-hook and ground-key thresholds Subscriber line diagnostics Leakage and loop resistance Line capacitance and bell capacitance Foreign voltage sensing Power cross and fault detection Supports 85 Vrms internal ringing Supports balanced and unbalanced ringing 3.3 V and battery supplies Supports two negative and one positive battery Dual battery operation for system power saving Automatic battery switching Intelligent thermal management Compatible with inexpensive protection networks Metering capable 12 kHz and 16 kHz Smooth polarity reversal Tip-open mode supports ground start signaling Integrated test load switch 5 REN with DC offset Features with Le79124 VCP 72 channel call aggregation GR-844 equivalent line testing

The LE79271 Next Generation Subscriber Line Interface Circuit (SLIC) device, in combination with an LE792388 SLAC device, implements a DSL friendly, high density universal telephone line interface. This enables the design of a low cost, high performance, fully software programmable line interface with worldwide applicability. All AC, DC, and signaling parameters are programmable. Additionally, the NGCC chip-set has integrated self-test and line-test capabilities to resolve faults to the line or line circuit.

For product comparison, please consider: LE79272

Additional Features

  • Designed to minimize POTS transients, optimizing CRC performance for triple play applications
  • Best-in-class GR-844 equivalent testing
    • Fully validated test primitives and host routines
    • Guaranteed performance parameters
  • Optimized for best-in-class density
  • Monitor of two-wire interface voltages and currents supports:
    • Voice transmission
    • Internal ringing generation
    • Programmable DC feed characteristic
    • Current limited and independent of battery
    • Selectable off-hook and ground-key thresholds
    • Subscriber line diagnostics
    • Leakage and loop resistance
    • Line capacitance and bell capacitance
    • Foreign voltage sensing
    • Power cross and fault detection
  • Supports 85 Vrms internal ringing
    • Supports balanced and unbalanced ringing
  • 3.3 V and battery supplies
    • Supports two negative and one positive battery
  • Dual battery operation for system power saving
    • Automatic battery switching
    • Intelligent thermal management
  • Compatible with inexpensive protection networks
  • Metering capable
    • 12 kHz and 16 kHz
    • Smooth polarity reversal
  • Tip-open mode supports ground start signaling
  • Integrated test load switch
  • 5 REN with DC offset
  • Features with Le79124 VCP
    • 72 channel call aggregation
    • GR-844 equivalent line testing
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE79271
Product Name Next Gen Carrier Chipset SLIC
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4622-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details