Microchip Technology, Inc. Dual Channel SLIC LE57D111

Description
The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels into one SLIC device, the Le57D111 device enables the design of a low cost, high performance, and fully programmable line interface for multiple country applications worldwide. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. The Le57D111 device is offered in space-saving package types, 44-pin eTQFP and 32-pin PLCC. The small footprint of the SLIC device allows designers to save board space, increasing the density of lines on the board. The Le57D111 device is also designed to significantly reduce the number of external components required for linecard design. Microchip offers a range of compatible codec/filters that perform the codec function in a line card. In particular the QLSLAC device, another member of the VE580 series, combined with the Le57D111 device provides a programmable line circuit that can be configured for varying requirements. The system is very flexible and supports several low power wakeup options. Extremely low power is achievable using the 2.45 GHz ISM Band Wakeup-receiver option. The high level of integration includes a Media Access Controller, providing complete control of the device along with coding and decoding of RF messages. A standard SPI interface provides for easy access by the application. Additional Features Dual-channel SLIC device with small footprint On-chip Thermal Management (TMG) feature in Normal and Reverse Polarity Control states: Active (Normal and Reverse Polarity), Standby, and Disconnect On-hook transmission Low standby power -39 to -58 V battery operation Two-wire impedance set by single external impedance Device level thermal shutdown Set on-chip constant-current feed Programmable ring-trip detect threshold Only +5 V and battery supply required
Description
The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels into one SLIC device, the Le57D111 device enables the design of a low cost, high performance, and fully programmable line interface for multiple country applications worldwide. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. The Le57D111 device is offered in space-saving package types, 44-pin eTQFP and 32-pin PLCC. The small footprint of the SLIC device allows designers to save board space, increasing the density of lines on the board. The Le57D111 device is also designed to significantly reduce the number of external components required for linecard design. Microchip offers a range of compatible codec/filters that perform the codec function in a line card. In particular the QLSLAC device, another member of the VE580 series, combined with the Le57D111 device provides a programmable line circuit that can be configured for varying requirements. The system is very flexible and supports several low power wakeup options. Extremely low power is achievable using the 2.45 GHz ISM Band Wakeup-receiver option. The high level of integration includes a Media Access Controller, providing complete control of the device along with coding and decoding of RF messages. A standard SPI interface provides for easy access by the application. Additional Features Dual-channel SLIC device with small footprint On-chip Thermal Management (TMG) feature in Normal and Reverse Polarity Control states: Active (Normal and Reverse Polarity), Standby, and Disconnect On-hook transmission Low standby power -39 to -58 V battery operation Two-wire impedance set by single external impedance Device level thermal shutdown Set on-chip constant-current feed Programmable ring-trip detect threshold Only +5 V and battery supply required

Suppliers

Company
Product
Description
Supplier Links
Dual Channel SLIC - LE57D111 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Channel SLIC
LE57D111
Dual Channel SLIC LE57D111
The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels into one SLIC device, the Le57D111 device enables the design of a low cost, high performance, and fully programmable line interface for multiple country applications worldwide. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. The Le57D111 device is offered in space-saving package types, 44-pin eTQFP and 32-pin PLCC. The small footprint of the SLIC device allows designers to save board space, increasing the density of lines on the board. The Le57D111 device is also designed to significantly reduce the number of external components required for linecard design. Microchip offers a range of compatible codec/filters that perform the codec function in a line card. In particular the QLSLAC device, another member of the VE580 series, combined with the Le57D111 device provides a programmable line circuit that can be configured for varying requirements. The system is very flexible and supports several low power wakeup options. Extremely low power is achievable using the 2.45 GHz ISM Band Wakeup-receiver option. The high level of integration includes a Media Access Controller, providing complete control of the device along with coding and decoding of RF messages. A standard SPI interface provides for easy access by the application. Additional Features Dual-channel SLIC device with small footprint On-chip Thermal Management (TMG) feature in Normal and Reverse Polarity Control states: Active (Normal and Reverse Polarity), Standby, and Disconnect On-hook transmission Low standby power -39 to -58 V battery operation Two-wire impedance set by single external impedance Device level thermal shutdown Set on-chip constant-current feed Programmable ring-trip detect threshold Only +5 V and battery supply required

The innovative Le57D111 dual-channel SLIC device is designed for high-density POTS applications requiring a small footprint SLIC device with significant power savings. By combining the line interface of two channels into one SLIC device, the Le57D111 device enables the design of a low cost, high performance, and fully programmable line interface for multiple country applications worldwide. The on-chip Thermal Management (TMG) feature allows for significantly reduced power dissipation on the device. The Le57D111 device is offered in space-saving package types, 44-pin eTQFP and 32-pin PLCC. The small footprint of the SLIC device allows designers to save board space, increasing the density of lines on the board. The Le57D111 device is also designed to significantly reduce the number of external components required for linecard design. Microchip offers a range of compatible codec/filters that perform the codec function in a line card. In particular the QLSLAC device, another member of the VE580 series, combined with the Le57D111 device provides a programmable line circuit that can be configured for varying requirements. The system is very flexible and supports several low power wakeup options. Extremely low power is achievable using the 2.45 GHz ISM Band Wakeup-receiver option. The high level of integration includes a Media Access Controller, providing complete control of the device along with coding and decoding of RF messages. A standard SPI interface provides for easy access by the application.

Additional Features

  • Dual-channel SLIC device with small footprint
  • On-chip Thermal Management (TMG) feature in Normal and Reverse Polarity
  • Control states: Active (Normal and Reverse Polarity),
  • Standby, and Disconnect
  • On-hook transmission
  • Low standby power
  • -39 to -58 V battery operation
  • Two-wire impedance set by single external impedance
  • Device level thermal shutdown
  • Set on-chip constant-current feed
  • Programmable ring-trip detect threshold
  • Only +5 V and battery supply required
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network and Communication Chips
Product Number LE57D111
Product Name Dual Channel SLIC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32267-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details