Microchip Technology, Inc. RF Transceiver Modules and Modems BM71BLE01FC2-0002AA

Description
RX TXRX MODULE BLUETOOTH 5.0 SMD
Datasheet
Description
RX TXRX MODULE BLUETOOTH 5.0 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - BM71BLE01FC2-0002AA - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
BM71BLE01FC2-0002AA
RF Transceiver Modules and Modems BM71BLE01FC2-0002AA
RX TXRX MODULE BLUETOOTH 5.0 SMD

RX TXRX MODULE BLUETOOTH 5.0 SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BM71BLE01FC2-0002AA
Bluetooth Modules (802.15.1) BM71BLE01FC2-0002AA
Bluetooth Modules (802.15.1) BT 4.2 BLE Module Unshielded No Ant

Bluetooth Modules (802.15.1) BT 4.2 BLE Module Unshielded No Ant

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number BM71BLE01FC2-0002AA BM71BLE01FC2-0002AA
Product Name RF Transceiver Modules and Modems Bluetooth Modules (802.15.1)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details