The MCP2003B-H/SN is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications 1.3 to 2.2, SAE J2602, and ISO 17987. It supports baud rates up to 20 Kbaud and features robust protection against load dump with a maximum voltage of 60V. The device offers high electromagnetic immunity, making it suitable for stringent OEM requirements. This transceiver provides a bidirectional, half-duplex communication interface, translating CMOS/TTL logic levels to LIN logic levels. It operates within a wide supply voltage range of 5.5V to 30V and is available in various temperature ranges, including -40°C to +125°C and -40°C to +150°C. The MCP2003B includes internal protections against short circuits and overtemperature conditions, ensuring reliability in demanding environments. The device features a low-power mode with a current draw of approximately 5 µA when the transmitter is off, and it includes an automatic thermal shutdown feature. It is designed to interface with PIC microcontrollers and standard USARTs, making it versatile for various applications.
IC TRANSCEIVER HALF 1/1 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MCP2003B-H/SN |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |