Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers MCP2003A-E/P

Description
IC TRANSCEIVER HALF 1/1 8DIP
Description
IC TRANSCEIVER HALF 1/1 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2003A-E/P is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications 1.3, 2.0, and 2.1, as well as SAE J2602. It supports baud rates up to 20 Kbaud and operates within a supply voltage range of 6.0V to 27.0V. The device features high electrostatic discharge (ESD) immunity, with ratings exceeding 20 kV on V_{BB} and 14 kV on L_{BUS}, ensuring robust performance in demanding environments. This transceiver includes internal protection against short circuits and overtemperature conditions, along with an automatic thermal shutdown feature. It operates effectively across an extended temperature range of -40°C to +125°C. The MCP2003A-E/P is specifically designed to interface with PIC® microcontrollers and standard USARTs, providing a reliable communication link in LIN bus systems. It is important to note that this part is not recommended for new designs, with alternatives such as the ATA663211 or MCP2003B suggested for new projects.

Datasheet Summary
Powered by GS/AI

The MCP2003A-E/P is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications 1.3, 2.0, and 2.1, as well as SAE J2602. It supports baud rates up to 20 Kbaud and operates within a supply voltage range of 6.0V to 27.0V. The device features high electrostatic discharge (ESD) immunity, with ratings exceeding 20 kV on V_{BB} and 14 kV on L_{BUS}, ensuring robust performance in demanding environments. This transceiver includes internal protection against short circuits and overtemperature conditions, along with an automatic thermal shutdown feature. It operates effectively across an extended temperature range of -40°C to +125°C. The MCP2003A-E/P is specifically designed to interface with PIC® microcontrollers and standard USARTs, providing a reliable communication link in LIN bus systems. It is important to note that this part is not recommended for new designs, with alternatives such as the ATA663211 or MCP2003B suggested for new projects.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MCP2003A-E/P - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MCP2003A-E/P
Interface - Drivers, Receivers, Transceivers MCP2003A-E/P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MCP2003A-E/P
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details