Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays UPA611TA-T1-A

Description
Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UPA611TA-T1-A - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 988426-UPA611TA-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
988426-UPA611TA-T1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 988426-UPA611TA-T1-A
Win Source Part Number: 988426-UPA611TA-T1-A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 10V Power - Max: 300mW Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74-6, (Mini Mold) Input Capacitance (Ciss) (Max) @ Vds: 9pF @ 3V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: 2156-UPA611TA-T1-A-R ETR-ND,2156-UPA611TA -T1-A,RENRNSUPA611TA -T1-A Product Status: Obsolete

Win Source Part Number: 988426-UPA611TA-T1-A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 10V
Power - Max: 300mW
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74-6, (Mini Mold)
Input Capacitance (Ciss) (Max) @ Vds: 9pF @ 3V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPA611TA-T1-A-RETR-ND,2156-UPA611TA-T1-A,RENRNSUPA611TA-T1-A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UPA611TA-T1-A 988426-UPA611TA-T1-A
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data