The VEC2616 is a complementary pair of N-channel and P-channel MOSFETs in a surface-mount SOT-28FL/VEC8 package, designed for low gate charge and low on-resistance applications such as motor drivers. The N-channel device has a 60V drain-source voltage rating, 80mΩ maximum on-resistance at 10V, and 3A continuous drain current, while the P-channel device has a -60V rating, 137mΩ maximum on-resistance at -10V, and -2.5A continuous drain current. Both devices feature ESD-protected gates, are Pb-free and RoHS compliant, and are rated for a junction temperature up to 150°C. The device is mounted on a ceramic substrate with a thermal resistance of 138.8°C/W. The part is supplied in tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 902523-VEC2616-TL-H
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 60V 3A, 2.5A 1W Surface Mount SOT-28FL/VEC8
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-28FL/VEC8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 902523-VEC2616-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2616-TL-H |
| Polarity | P-Channel |