Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
RENESAS ELECTRONICS CORPORATION
UPD31577S1-F6-A --
Renesas Electronics Corporation
UPD31577S1-F6-A
Description
TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
UPD31577S1-F6-A
UPD31577S1-F6-A
TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23
TRANSISTOR GP BJT NPN 150V 1A 3-PIN SOT-23
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Bipolar RF Transistors
Product Number
UPD31577S1-F6-A
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
TRANSISTORS - Transistors (BJT) - Single - BC858CWE6327
BC858CWE6327
Specs
Polarity
PNP; PNP
Package Type
SOT3; SOT323; PG-SOT323-3
View Details
2
suppliers
Nexperia B.V.
50 V, 200 mA PNP general-purpose transistor
2PB709BRL,215
Specs
Package Type
SOT23; SOT23 SOT23
I
C(max)
-200 milliamps
V
CEO
-50 volts
View Details
4
suppliers
RS Components, Ltd.
Bipolar Transistors
154970
Specs
Polarity
PNP
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E
2SA1352E
Specs
Package Type
SOT3
View Details