Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Renesas Electronics America
Win Source Part Number: 096667-UPA672T-T1-A
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SuperMiniMold
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 100mA
Max Input Capacitance: 6pF @ 3V
Maximum Rds On at Id,Vgs: 20 Ohm @ 10mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 50V 0.1A SC-88 Product overview: UPA672T-T1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA672T-T1-A can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 50V 0.1A SC-88
POWER, N-CHANNEL MOSFET
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | UPA672T-T1-A | 096667-UPA672T-T1-A | 289-UPA672T-T1-A | UPA672T-T1-A | UPA672T-T1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T1-A | 50V 0.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||
| Package Type | SC-88 | SOT3; 6-SuperMiniMold | Cut Tape (CT) | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Cut Reel | Cut Tape (CT) | Cut Tape (CT) | |
| V(BR)DSS | 50 volts | 50 volts |