The UPA675T-T1-A is an N-channel MOS FET in an SC-88 package, designed for low-current portable applications such as headphone stereos and video cameras. It features two integrated FET circuits in a footprint matching the SC-70 size, with a gate drive capability as low as 1.5 V and high input impedance that eliminates the need for drive current. The device has a drain-to-source voltage rating of 16 V, a maximum continuous drain current of ±0.1 A, and a total power dissipation of 0.2 W at 25°C. On-state resistance ranges from 5 to 50 Ω depending on gate voltage and current. It meets standard quality grade requirements for consumer electronics applications.
Small Signal Field-Effect Transistor, 0.1A I(D), N-Channel, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | UPA675T-T1-A |
| Polarity | N-Channel |